NationSkander California Corporation 7007CYDUP4 Nachi Angular Contact Bearing 35x62x14 Kit10874

Description
7007CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7007CYDUP4 Nachi Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 35mm x 62mm x 14mm/Metric ID (inner diameter)/Bore: 35mm OD (outer diameter): 62mm Width/Height/thickne ss: 14mm Size: 35 x 62 x 14 mm Quantity: Pair of Bearings Dynamic load rating Cr: 31,000 N Static load rating Cor: 27,500 N Limiting Speed: Grease Lubrication: 13,000 RPM Oil Lubrication: 18,000 RPM
Description
7007CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7007CYDUP4 Nachi Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 35mm x 62mm x 14mm/Metric ID (inner diameter)/Bore: 35mm OD (outer diameter): 62mm Width/Height/thickne ss: 14mm Size: 35 x 62 x 14 mm Quantity: Pair of Bearings Dynamic load rating Cr: 31,000 N Static load rating Cor: 27,500 N Limiting Speed: Grease Lubrication: 13,000 RPM Oil Lubrication: 18,000 RPM

Suppliers

Company
Product
Description
Supplier Links
7007CYDUP4 Nachi Angular Contact Bearing 35x62x14 - Kit10874 - NationSkander California Corporation
Anaheim, CA, USA
7007CYDUP4 Nachi Angular Contact Bearing 35x62x14
Kit10874
7007CYDUP4 Nachi Angular Contact Bearing 35x62x14 Kit10874
7007CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7007CYDUP4 Nachi Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 35mm x 62mm x 14mm/Metric ID (inner diameter)/Bore: 35mm OD (outer diameter): 62mm Width/Height/thickne ss: 14mm Size: 35 x 62 x 14 mm Quantity: Pair of Bearings Dynamic load rating Cr: 31,000 N Static load rating Cor: 27,500 N Limiting Speed: Grease Lubrication: 13,000 RPM Oil Lubrication: 18,000 RPM

7007CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan.

  • Item: 7007CYDUP4 Nachi Ball Bearings
  • Type: Nachi Angular Ball Bearings
  • Cage: Polyamide resin cage
  • Quality: ABEC-7 (P4 quality)
  • Dimensions: 35mm x 62mm x 14mm/Metric
  • ID (inner diameter)/Bore: 35mm
  • OD (outer diameter): 62mm
  • Width/Height/thickness: 14mm
  • Size: 35 x 62 x 14 mm
  • Quantity: Pair of Bearings
  • Dynamic load rating Cr: 31,000 N
  • Static load rating Cor: 27,500 N
  • Limiting Speed:
    • Grease Lubrication: 13,000 RPM
    • Oil Lubrication: 18,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10874
Product Name 7007CYDUP4 Nachi Angular Contact Bearing 35x62x14
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FS5025 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-35 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
View Details
 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2346883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details