NationSkander California Corporation 7006CYDUP4 Nachi Angular Contact Bearing 30x55x13 Kit10873

Description
7006CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. the 7006CYDUP4 inner diameter is 30mm, the 7006CYDUP4 outer diameter is 55mm, 7006CYDUP4 width is 13mm. Item: 7006CYDUP4 Angular Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 30mm x 55mm x 13mm/Metric ID (inner diameter)/Bore: 30mm OD (outer diameter): 55mm Width/Height/thickne ss: 13mm Size: 30 x 55 x 13 mm Quantity: Pair of Bearings Dynamic load rating Cr: 25,900 N Static load rating Cor: 24,000 N Limiting Speed: Grease Lubrication: 15,000 RPM Oil Lubrication: 21,000 RPM
Description
7006CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. the 7006CYDUP4 inner diameter is 30mm, the 7006CYDUP4 outer diameter is 55mm, 7006CYDUP4 width is 13mm. Item: 7006CYDUP4 Angular Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 30mm x 55mm x 13mm/Metric ID (inner diameter)/Bore: 30mm OD (outer diameter): 55mm Width/Height/thickne ss: 13mm Size: 30 x 55 x 13 mm Quantity: Pair of Bearings Dynamic load rating Cr: 25,900 N Static load rating Cor: 24,000 N Limiting Speed: Grease Lubrication: 15,000 RPM Oil Lubrication: 21,000 RPM

Suppliers

Company
Product
Description
Supplier Links
7006CYDUP4 Nachi Angular Contact Bearing 30x55x13 - Kit10873 - NationSkander California Corporation
Anaheim, CA, USA
7006CYDUP4 Nachi Angular Contact Bearing 30x55x13
Kit10873
7006CYDUP4 Nachi Angular Contact Bearing 30x55x13 Kit10873
7006CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. the 7006CYDUP4 inner diameter is 30mm, the 7006CYDUP4 outer diameter is 55mm, 7006CYDUP4 width is 13mm. Item: 7006CYDUP4 Angular Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 30mm x 55mm x 13mm/Metric ID (inner diameter)/Bore: 30mm OD (outer diameter): 55mm Width/Height/thickne ss: 13mm Size: 30 x 55 x 13 mm Quantity: Pair of Bearings Dynamic load rating Cr: 25,900 N Static load rating Cor: 24,000 N Limiting Speed: Grease Lubrication: 15,000 RPM Oil Lubrication: 21,000 RPM

7006CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. the 7006CYDUP4 inner diameter is 30mm, the 7006CYDUP4 outer diameter is 55mm, 7006CYDUP4 width is 13mm.

  • Item: 7006CYDUP4 Angular Ball Bearings
  • Type: Nachi Angular Ball Bearings
  • Cage: Polyamide resin cage
  • Quality: ABEC-7 (P4 quality)
  • Dimensions: 30mm x 55mm x 13mm/Metric
  • ID (inner diameter)/Bore: 30mm
  • OD (outer diameter): 55mm
  • Width/Height/thickness: 13mm
  • Size: 30 x 55 x 13 mm
  • Quantity: Pair of Bearings
  • Dynamic load rating Cr: 25,900 N
  • Static load rating Cor: 24,000 N
  • Limiting Speed:
    • Grease Lubrication: 15,000 RPM
    • Oil Lubrication: 21,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10873
Product Name 7006CYDUP4 Nachi Angular Contact Bearing 30x55x13
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Metal bearing (high toughness)_TAS - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PS8737 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-1-3/8 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
View Details
Ball Bearings - 2346918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details