NationSkander California Corporation 7003CYDUP4 Nachi Angular Contact Bearing 17x35x10 Kit10870

Description
7003CYDUP4 Nachi high precision Angular Ball Bearing with 15 degrees contact angle and Polyamide resin cage, bearing is ABEC-7 (P4) quality and made in Japan. 7003CYDUP4 inner diameter is 17mm, 7003CYDUP4 outer diameter is 55mm, 7003CYDUP4 width is 10mm. Item: 7003CYDUP4 Nachi Ball Bearing Type: Nachi Angular Ball Bearing Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 17mm x 55mm x 10mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 55mm Width/Height/thickne ss: 10mm Size: 17 x 55 x 10 mm Quantity: One Bearing Dynamic load rating Cr: 7,000 N Static load rating Cor: 4,150 N Limiting Speed: Grease Lubrication: 31,000 RPM Oil Lubrication: 42,000 RPM
Description
7003CYDUP4 Nachi high precision Angular Ball Bearing with 15 degrees contact angle and Polyamide resin cage, bearing is ABEC-7 (P4) quality and made in Japan. 7003CYDUP4 inner diameter is 17mm, 7003CYDUP4 outer diameter is 55mm, 7003CYDUP4 width is 10mm. Item: 7003CYDUP4 Nachi Ball Bearing Type: Nachi Angular Ball Bearing Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 17mm x 55mm x 10mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 55mm Width/Height/thickne ss: 10mm Size: 17 x 55 x 10 mm Quantity: One Bearing Dynamic load rating Cr: 7,000 N Static load rating Cor: 4,150 N Limiting Speed: Grease Lubrication: 31,000 RPM Oil Lubrication: 42,000 RPM

Suppliers

Company
Product
Description
Supplier Links
7003CYDUP4 Nachi Angular Contact Bearing 17x35x10 - Kit10870 - NationSkander California Corporation
Anaheim, CA, USA
7003CYDUP4 Nachi Angular Contact Bearing 17x35x10
Kit10870
7003CYDUP4 Nachi Angular Contact Bearing 17x35x10 Kit10870
7003CYDUP4 Nachi high precision Angular Ball Bearing with 15 degrees contact angle and Polyamide resin cage, bearing is ABEC-7 (P4) quality and made in Japan. 7003CYDUP4 inner diameter is 17mm, 7003CYDUP4 outer diameter is 55mm, 7003CYDUP4 width is 10mm. Item: 7003CYDUP4 Nachi Ball Bearing Type: Nachi Angular Ball Bearing Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 17mm x 55mm x 10mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 55mm Width/Height/thickne ss: 10mm Size: 17 x 55 x 10 mm Quantity: One Bearing Dynamic load rating Cr: 7,000 N Static load rating Cor: 4,150 N Limiting Speed: Grease Lubrication: 31,000 RPM Oil Lubrication: 42,000 RPM

7003CYDUP4 Nachi high precision Angular Ball Bearing with 15 degrees contact angle and Polyamide resin cage, bearing is ABEC-7 (P4) quality and made in Japan. 7003CYDUP4 inner diameter is 17mm, 7003CYDUP4 outer diameter is 55mm, 7003CYDUP4 width is 10mm.

  • Item: 7003CYDUP4 Nachi Ball Bearing
  • Type: Nachi Angular Ball Bearing
  • Cage: Polyamide resin cage
  • Quality: ABEC-7 (P4 quality)
  • Dimensions: 17mm x 55mm x 10mm/Metric
  • ID (inner diameter)/Bore: 17mm
  • OD (outer diameter): 55mm
  • Width/Height/thickness: 10mm
  • Size: 17 x 55 x 10 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 7,000 N
  • Static load rating Cor: 4,150 N
  • Limiting Speed:
    • Grease Lubrication: 31,000 RPM
    • Oil Lubrication: 42,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10870
Product Name 7003CYDUP4 Nachi Angular Contact Bearing 17x35x10
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Rubber coated bearing (metal bearing insert)_UT - TOK America, Inc.
Specs
Rolling Element Steel
Seals / Shields Double Seal
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-40 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 832 lbs (377 kg)
Dynamic Radial 1349 lbs (612 kg)
View Details
Ball Bearings - 2058755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details