NationSkander California Corporation 2 Angular Contact Bearing 7204B 20x47x14 Kit1087

Description
Set of 2 Single Row Angular Contact Spindle Ball Bearings 7204B, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only, bearings are made of Chrome Steel. Item: 7204B Ball Bearings Type: Single Row Angular Contact Ball Bearings (Spindle Ball Bearings) Dimensions: 20mm x 47mm x 14mm/Metric inner diameter: 20mm outer diameter: 47mm Width: 14mm Size: 20 x 47 x 14 mm Quantity: Two Bearings Dynamic load rating Cr: 13,700 N Static load rating Cor: 7,850 N Limiting Speed: Grease Lubrication: 11,000 RPM Oil Lubrication: 16,000 RPM
Description
Set of 2 Single Row Angular Contact Spindle Ball Bearings 7204B, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only, bearings are made of Chrome Steel. Item: 7204B Ball Bearings Type: Single Row Angular Contact Ball Bearings (Spindle Ball Bearings) Dimensions: 20mm x 47mm x 14mm/Metric inner diameter: 20mm outer diameter: 47mm Width: 14mm Size: 20 x 47 x 14 mm Quantity: Two Bearings Dynamic load rating Cr: 13,700 N Static load rating Cor: 7,850 N Limiting Speed: Grease Lubrication: 11,000 RPM Oil Lubrication: 16,000 RPM

Suppliers

Company
Product
Description
Supplier Links
2 Angular Contact Bearing 7204B 20x47x14 - Kit1087 - NationSkander California Corporation
Anaheim, CA, USA
2 Angular Contact Bearing 7204B 20x47x14
Kit1087
2 Angular Contact Bearing 7204B 20x47x14 Kit1087
Set of 2 Single Row Angular Contact Spindle Ball Bearings 7204B, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only, bearings are made of Chrome Steel. Item: 7204B Ball Bearings Type: Single Row Angular Contact Ball Bearings (Spindle Ball Bearings) Dimensions: 20mm x 47mm x 14mm/Metric inner diameter: 20mm outer diameter: 47mm Width: 14mm Size: 20 x 47 x 14 mm Quantity: Two Bearings Dynamic load rating Cr: 13,700 N Static load rating Cor: 7,850 N Limiting Speed: Grease Lubrication: 11,000 RPM Oil Lubrication: 16,000 RPM

Set of 2 Single Row Angular Contact Spindle Ball Bearings 7204B, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only, bearings are made of Chrome Steel.

  • Item: 7204B Ball Bearings
  • Type: Single Row Angular Contact Ball Bearings (Spindle Ball Bearings)
  • Dimensions: 20mm x 47mm x 14mm/Metric
  • inner diameter: 20mm
  • outer diameter: 47mm
  • Width: 14mm
  • Size: 20 x 47 x 14 mm
  • Quantity: Two Bearings
  • Dynamic load rating Cr: 13,700 N
  • Static load rating Cor: 7,850 N
  • Limiting Speed:
    • Grease Lubrication: 11,000 RPM
    • Oil Lubrication: 16,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit1087
Product Name 2 Angular Contact Bearing 7204B 20x47x14
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details
Ball Bearings - 2058810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PS6225 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details