NationSkander California Corporation 7002CYDUP4 Nachi Angular Contact Bearing 15x32x9 Kit10869

Description
7002CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7002CYDUP4 Nachi Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 15mm x 32mm x 9mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 32mm Width/Height/thickne ss: 9mm Size: 15 x 32 x 9 mm Quantity: Pair of Bearings Dynamic load rating Cr: 10,800 N Static load rating Cor: 7,450 N Limiting Speed: Grease Lubrication: 27,000 RPM Oil Lubrication: 38,000 RPM
Description
7002CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7002CYDUP4 Nachi Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 15mm x 32mm x 9mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 32mm Width/Height/thickne ss: 9mm Size: 15 x 32 x 9 mm Quantity: Pair of Bearings Dynamic load rating Cr: 10,800 N Static load rating Cor: 7,450 N Limiting Speed: Grease Lubrication: 27,000 RPM Oil Lubrication: 38,000 RPM

Suppliers

Company
Product
Description
Supplier Links
7002CYDUP4 Nachi Angular Contact Bearing 15x32x9 - Kit10869 - NationSkander California Corporation
Anaheim, CA, USA
7002CYDUP4 Nachi Angular Contact Bearing 15x32x9
Kit10869
7002CYDUP4 Nachi Angular Contact Bearing 15x32x9 Kit10869
7002CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7002CYDUP4 Nachi Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 15mm x 32mm x 9mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 32mm Width/Height/thickne ss: 9mm Size: 15 x 32 x 9 mm Quantity: Pair of Bearings Dynamic load rating Cr: 10,800 N Static load rating Cor: 7,450 N Limiting Speed: Grease Lubrication: 27,000 RPM Oil Lubrication: 38,000 RPM

7002CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan.

  • Item: 7002CYDUP4 Nachi Ball Bearings
  • Type: Nachi Angular Ball Bearings
  • Cage: Polyamide resin cage
  • Quality: ABEC-7 (P4 quality)
  • Dimensions: 15mm x 32mm x 9mm/Metric
  • ID (inner diameter)/Bore: 15mm
  • OD (outer diameter): 32mm
  • Width/Height/thickness: 9mm
  • Size: 15 x 32 x 9 mm
  • Quantity: Pair of Bearings
  • Dynamic load rating Cr: 10,800 N
  • Static load rating Cor: 7,450 N
  • Limiting Speed:
    • Grease Lubrication: 27,000 RPM
    • Oil Lubrication: 38,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10869
Product Name 7002CYDUP4 Nachi Angular Contact Bearing 15x32x9
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-80-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
View Details
Ball Bearings - 1883314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FSS1805G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details