NationSkander California Corporation 7001CYDUP4 Nachi Angular Contact Bearing 12x28x8 Kit10868

Description
7001CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7001CYDUP4 Nachi Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 12mm x 28mm x 8mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 28mm Width/Height/thickne ss: 8mm Size: 12 x 28 x 8 mm Quantity: Pair of Bearings Dynamic load rating Cr: 8,800 N Static load rating Cor: 5,700 N Limiting Speed: Grease Lubrication: 18,000 RPM Oil Lubrication: 23,000 RPM
Description
7001CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7001CYDUP4 Nachi Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 12mm x 28mm x 8mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 28mm Width/Height/thickne ss: 8mm Size: 12 x 28 x 8 mm Quantity: Pair of Bearings Dynamic load rating Cr: 8,800 N Static load rating Cor: 5,700 N Limiting Speed: Grease Lubrication: 18,000 RPM Oil Lubrication: 23,000 RPM

Suppliers

Company
Product
Description
Supplier Links
7001CYDUP4 Nachi Angular Contact Bearing 12x28x8 - Kit10868 - NationSkander California Corporation
Anaheim, CA, USA
7001CYDUP4 Nachi Angular Contact Bearing 12x28x8
Kit10868
7001CYDUP4 Nachi Angular Contact Bearing 12x28x8 Kit10868
7001CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan. Item: 7001CYDUP4 Nachi Ball Bearings Type: Nachi Angular Ball Bearings Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 12mm x 28mm x 8mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 28mm Width/Height/thickne ss: 8mm Size: 12 x 28 x 8 mm Quantity: Pair of Bearings Dynamic load rating Cr: 8,800 N Static load rating Cor: 5,700 N Limiting Speed: Grease Lubrication: 18,000 RPM Oil Lubrication: 23,000 RPM

7001CYDUP4 Nachi high precision Angular pair of Ball Bearings with 15 degrees contact angle and Polyamide resin cage, pair of ball bearings is 2 duplex bearings, bearings are ABEC-7 (P4) quality and made in Japan.

  • Item: 7001CYDUP4 Nachi Ball Bearings
  • Type: Nachi Angular Ball Bearings
  • Cage: Polyamide resin cage
  • Quality: ABEC-7 (P4 quality)
  • Dimensions: 12mm x 28mm x 8mm/Metric
  • ID (inner diameter)/Bore: 12mm
  • OD (outer diameter): 28mm
  • Width/Height/thickness: 8mm
  • Size: 12 x 28 x 8 mm
  • Quantity: Pair of Bearings
  • Dynamic load rating Cr: 8,800 N
  • Static load rating Cor: 5,700 N
  • Limiting Speed:
    • Grease Lubrication: 18,000 RPM
    • Oil Lubrication: 23,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10868
Product Name 7001CYDUP4 Nachi Angular Contact Bearing 12x28x8
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-85-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
View Details
0.3125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details