NationSkander California Corporation 7220CYP4 Nachi Angular Contact Bearing 100x180x34 Large Kit10866

Description
7220CYP4 Nachi high precision Angular Ball Bearing with 15 degrees contact angle and Polyamide resin cage, bearing is ABEC-7 (P4) quality and made in Japan. Item: 7220CYP4 Nachi Ball Bearing Type: Nachi Angular Ball Bearing Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 100mm x 180mm x 34mm/Metric ID (inner diameter)/Bore: 100mm OD (outer diameter): 180mm Width/Height/thickne ss: 34mm Size: 100 x 180 x 34 mm Quantity: One Bearing Dynamic load rating Cr: 150,000 N Static load rating Cor: 128,000 N Limiting Speed: Grease Lubrication: 5,700 RPM Oil Lubrication: 7,900 RPM
Description
7220CYP4 Nachi high precision Angular Ball Bearing with 15 degrees contact angle and Polyamide resin cage, bearing is ABEC-7 (P4) quality and made in Japan. Item: 7220CYP4 Nachi Ball Bearing Type: Nachi Angular Ball Bearing Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 100mm x 180mm x 34mm/Metric ID (inner diameter)/Bore: 100mm OD (outer diameter): 180mm Width/Height/thickne ss: 34mm Size: 100 x 180 x 34 mm Quantity: One Bearing Dynamic load rating Cr: 150,000 N Static load rating Cor: 128,000 N Limiting Speed: Grease Lubrication: 5,700 RPM Oil Lubrication: 7,900 RPM

Suppliers

Company
Product
Description
Supplier Links
7220CYP4 Nachi Angular Contact Bearing 100x180x34 Large - Kit10866 - NationSkander California Corporation
Anaheim, CA, USA
7220CYP4 Nachi Angular Contact Bearing 100x180x34 Large
Kit10866
7220CYP4 Nachi Angular Contact Bearing 100x180x34 Large Kit10866
7220CYP4 Nachi high precision Angular Ball Bearing with 15 degrees contact angle and Polyamide resin cage, bearing is ABEC-7 (P4) quality and made in Japan. Item: 7220CYP4 Nachi Ball Bearing Type: Nachi Angular Ball Bearing Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 100mm x 180mm x 34mm/Metric ID (inner diameter)/Bore: 100mm OD (outer diameter): 180mm Width/Height/thickne ss: 34mm Size: 100 x 180 x 34 mm Quantity: One Bearing Dynamic load rating Cr: 150,000 N Static load rating Cor: 128,000 N Limiting Speed: Grease Lubrication: 5,700 RPM Oil Lubrication: 7,900 RPM

7220CYP4 Nachi high precision Angular Ball Bearing with 15 degrees contact angle and Polyamide resin cage, bearing is ABEC-7 (P4) quality and made in Japan.

  • Item: 7220CYP4 Nachi Ball Bearing
  • Type: Nachi Angular Ball Bearing
  • Cage: Polyamide resin cage
  • Quality: ABEC-7 (P4 quality)
  • Dimensions: 100mm x 180mm x 34mm/Metric
  • ID (inner diameter)/Bore: 100mm
  • OD (outer diameter): 180mm
  • Width/Height/thickness: 34mm
  • Size: 100 x 180 x 34 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 150,000 N
  • Static load rating Cor: 128,000 N
  • Limiting Speed:
    • Grease Lubrication: 5,700 RPM
    • Oil Lubrication: 7,900 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10866
Product Name 7220CYP4 Nachi Angular Contact Bearing 100x180x34 Large
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (chemical resistance)_PE - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-8 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
View Details
Ball Bearings - 1883279 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details