NationSkander California Corporation 7219CYP4 Nachi Angular Contact Bearing 95x170x32 Kit10865

Description
7219CYP4 Nachi high precision Angular Ball Bearing with 15 degrees contact angle and Polyamide resin cage, bearing is ABEC-7 (P4) quality and made in Japan. Item: 7219CYP4 Nachi Ball Bearing Type: Nachi Angular Ball Bearing Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 95mm x 170mm x 32mm/Metric ID (inner diameter)/Bore: 95mm OD (outer diameter): 170mm Width/Height/thickne ss: 32mm Size: 95 x 170 x 32 mm Quantity: One Bearing Dynamic load rating Cr: 133,000 N Static load rating Cor: 115,000 N Limiting Speed: Grease Lubrication: 6,000 RPM Oil Lubrication: 8,300 RPM
Description
7219CYP4 Nachi high precision Angular Ball Bearing with 15 degrees contact angle and Polyamide resin cage, bearing is ABEC-7 (P4) quality and made in Japan. Item: 7219CYP4 Nachi Ball Bearing Type: Nachi Angular Ball Bearing Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 95mm x 170mm x 32mm/Metric ID (inner diameter)/Bore: 95mm OD (outer diameter): 170mm Width/Height/thickne ss: 32mm Size: 95 x 170 x 32 mm Quantity: One Bearing Dynamic load rating Cr: 133,000 N Static load rating Cor: 115,000 N Limiting Speed: Grease Lubrication: 6,000 RPM Oil Lubrication: 8,300 RPM

Suppliers

Company
Product
Description
Supplier Links
7219CYP4 Nachi Angular Contact Bearing 95x170x32 - Kit10865 - NationSkander California Corporation
Anaheim, CA, USA
7219CYP4 Nachi Angular Contact Bearing 95x170x32
Kit10865
7219CYP4 Nachi Angular Contact Bearing 95x170x32 Kit10865
7219CYP4 Nachi high precision Angular Ball Bearing with 15 degrees contact angle and Polyamide resin cage, bearing is ABEC-7 (P4) quality and made in Japan. Item: 7219CYP4 Nachi Ball Bearing Type: Nachi Angular Ball Bearing Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 95mm x 170mm x 32mm/Metric ID (inner diameter)/Bore: 95mm OD (outer diameter): 170mm Width/Height/thickne ss: 32mm Size: 95 x 170 x 32 mm Quantity: One Bearing Dynamic load rating Cr: 133,000 N Static load rating Cor: 115,000 N Limiting Speed: Grease Lubrication: 6,000 RPM Oil Lubrication: 8,300 RPM

7219CYP4 Nachi high precision Angular Ball Bearing with 15 degrees contact angle and Polyamide resin cage, bearing is ABEC-7 (P4) quality and made in Japan.

  • Item: 7219CYP4 Nachi Ball Bearing
  • Type: Nachi Angular Ball Bearing
  • Cage: Polyamide resin cage
  • Quality: ABEC-7 (P4 quality)
  • Dimensions: 95mm x 170mm x 32mm/Metric
  • ID (inner diameter)/Bore: 95mm
  • OD (outer diameter): 170mm
  • Width/Height/thickness: 32mm
  • Size: 95 x 170 x 32 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 133,000 N
  • Static load rating Cor: 115,000 N
  • Limiting Speed:
    • Grease Lubrication: 6,000 RPM
    • Oil Lubrication: 8,300 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10865
Product Name 7219CYP4 Nachi Angular Contact Bearing 95x170x32
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
.O550
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-5-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.2500 inch (31.750 mm)
View Details