NationSkander California Corporation 7218CYP4 Nachi Angular Contact Bearing 90x160x30 Kit10864

Description
7218CYP4 Nachi high precision Angular Ball Bearing with 15 degrees contact angle and Polyamide resin cage, bearing is ABEC-7 (P4) quality and made in Japan. Item: 7218CYP4 Nachi Ball Bearing Type: Nachi Angular Ball Bearing Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 90mm x 160mm x 30mm/Metric ID (inner diameter)/Bore: 90mm OD (outer diameter): 160mm Width/Height/thickne ss: 30mm Size: 90 x 160 x 30 mm Quantity: One Bearing Dynamic load rating Cr: 124,000 N Static load rating Cor: 105,000 N Limiting Speed: Grease Lubrication: 6,400 RPM Oil Lubrication: 8,800 RPM
Description
7218CYP4 Nachi high precision Angular Ball Bearing with 15 degrees contact angle and Polyamide resin cage, bearing is ABEC-7 (P4) quality and made in Japan. Item: 7218CYP4 Nachi Ball Bearing Type: Nachi Angular Ball Bearing Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 90mm x 160mm x 30mm/Metric ID (inner diameter)/Bore: 90mm OD (outer diameter): 160mm Width/Height/thickne ss: 30mm Size: 90 x 160 x 30 mm Quantity: One Bearing Dynamic load rating Cr: 124,000 N Static load rating Cor: 105,000 N Limiting Speed: Grease Lubrication: 6,400 RPM Oil Lubrication: 8,800 RPM

Suppliers

Company
Product
Description
Supplier Links
7218CYP4 Nachi Angular Contact Bearing 90x160x30 - Kit10864 - NationSkander California Corporation
Anaheim, CA, USA
7218CYP4 Nachi Angular Contact Bearing 90x160x30
Kit10864
7218CYP4 Nachi Angular Contact Bearing 90x160x30 Kit10864
7218CYP4 Nachi high precision Angular Ball Bearing with 15 degrees contact angle and Polyamide resin cage, bearing is ABEC-7 (P4) quality and made in Japan. Item: 7218CYP4 Nachi Ball Bearing Type: Nachi Angular Ball Bearing Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 90mm x 160mm x 30mm/Metric ID (inner diameter)/Bore: 90mm OD (outer diameter): 160mm Width/Height/thickne ss: 30mm Size: 90 x 160 x 30 mm Quantity: One Bearing Dynamic load rating Cr: 124,000 N Static load rating Cor: 105,000 N Limiting Speed: Grease Lubrication: 6,400 RPM Oil Lubrication: 8,800 RPM

7218CYP4 Nachi high precision Angular Ball Bearing with 15 degrees contact angle and Polyamide resin cage, bearing is ABEC-7 (P4) quality and made in Japan.

  • Item: 7218CYP4 Nachi Ball Bearing
  • Type: Nachi Angular Ball Bearing
  • Cage: Polyamide resin cage
  • Quality: ABEC-7 (P4 quality)
  • Dimensions: 90mm x 160mm x 30mm/Metric
  • ID (inner diameter)/Bore: 90mm
  • OD (outer diameter): 160mm
  • Width/Height/thickness: 30mm
  • Size: 90 x 160 x 30 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 124,000 N
  • Static load rating Cor: 105,000 N
  • Limiting Speed:
    • Grease Lubrication: 6,400 RPM
    • Oil Lubrication: 8,800 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10864
Product Name 7218CYP4 Nachi Angular Contact Bearing 90x160x30
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Metal bearing (high toughness)_TAS - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-8-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
Ball Bearings - 1883298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details