NationSkander California Corporation 7217CYP4 Nachi Angular Contact Bearing 85x150x28 Kit10863

Description
7217CYP4 Nachi high precision Angular Ball Bearing with 15 degrees contact angle and Polyamide resin cage, bearing is ABEC-7 (P4) quality and made in Japan. Item: 7217CYP4 Nachi Ball Bearing Type: Nachi Angular Ball Bearing Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 85mm x 150mm x 28mm/Metric ID (inner diameter)/Bore: 85mm OD (outer diameter): 150mm Width/Height/thickne ss: 28mm Size: 85 x 150 x 28 mm Quantity: One Bearing Dynamic load rating Cr: 100,000 N Static load rating Cor: 85,000 N Limiting Speed: Grease Lubrication: 6,800 RPM Oil Lubrication: 9,400 RPM
Description
7217CYP4 Nachi high precision Angular Ball Bearing with 15 degrees contact angle and Polyamide resin cage, bearing is ABEC-7 (P4) quality and made in Japan. Item: 7217CYP4 Nachi Ball Bearing Type: Nachi Angular Ball Bearing Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 85mm x 150mm x 28mm/Metric ID (inner diameter)/Bore: 85mm OD (outer diameter): 150mm Width/Height/thickne ss: 28mm Size: 85 x 150 x 28 mm Quantity: One Bearing Dynamic load rating Cr: 100,000 N Static load rating Cor: 85,000 N Limiting Speed: Grease Lubrication: 6,800 RPM Oil Lubrication: 9,400 RPM

Suppliers

Company
Product
Description
Supplier Links
7217CYP4 Nachi Angular Contact Bearing 85x150x28 - Kit10863 - NationSkander California Corporation
Anaheim, CA, USA
7217CYP4 Nachi Angular Contact Bearing 85x150x28
Kit10863
7217CYP4 Nachi Angular Contact Bearing 85x150x28 Kit10863
7217CYP4 Nachi high precision Angular Ball Bearing with 15 degrees contact angle and Polyamide resin cage, bearing is ABEC-7 (P4) quality and made in Japan. Item: 7217CYP4 Nachi Ball Bearing Type: Nachi Angular Ball Bearing Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 85mm x 150mm x 28mm/Metric ID (inner diameter)/Bore: 85mm OD (outer diameter): 150mm Width/Height/thickne ss: 28mm Size: 85 x 150 x 28 mm Quantity: One Bearing Dynamic load rating Cr: 100,000 N Static load rating Cor: 85,000 N Limiting Speed: Grease Lubrication: 6,800 RPM Oil Lubrication: 9,400 RPM

7217CYP4 Nachi high precision Angular Ball Bearing with 15 degrees contact angle and Polyamide resin cage, bearing is ABEC-7 (P4) quality and made in Japan.

  • Item: 7217CYP4 Nachi Ball Bearing
  • Type: Nachi Angular Ball Bearing
  • Cage: Polyamide resin cage
  • Quality: ABEC-7 (P4 quality)
  • Dimensions: 85mm x 150mm x 28mm/Metric
  • ID (inner diameter)/Bore: 85mm
  • OD (outer diameter): 150mm
  • Width/Height/thickness: 28mm
  • Size: 85 x 150 x 28 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 100,000 N
  • Static load rating Cor: 85,000 N
  • Limiting Speed:
    • Grease Lubrication: 6,800 RPM
    • Oil Lubrication: 9,400 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10863
Product Name 7217CYP4 Nachi Angular Contact Bearing 85x150x28
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-76-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details