NationSkander California Corporation 2 Angular Contact Bearing 7202B 15x35x11 Kit1086

Description
Set of 2 Single Row Angular Contact Spindle Ball Bearings 7202B, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only, Bearings are made of Chrome Steel. Item: 7202B Ball Bearings Type: Single Row Angular Contact Ball Bearings (Spindle Ball Bearings) Dimensions: 15mm x 35mm x 11mm/Metric inner diameter: 15mm outer diameter: 35mm Width: 11mm Size: 15 x 35 x 11 mm Quantity: Two Bearings Dynamic load rating Cr: 8,600 N Static load rating Cor: 4,500 N Limiting Speed: Grease Lubrication: 16,000 RPM Oil Lubrication: 21,000 RPM
Description
Set of 2 Single Row Angular Contact Spindle Ball Bearings 7202B, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only, Bearings are made of Chrome Steel. Item: 7202B Ball Bearings Type: Single Row Angular Contact Ball Bearings (Spindle Ball Bearings) Dimensions: 15mm x 35mm x 11mm/Metric inner diameter: 15mm outer diameter: 35mm Width: 11mm Size: 15 x 35 x 11 mm Quantity: Two Bearings Dynamic load rating Cr: 8,600 N Static load rating Cor: 4,500 N Limiting Speed: Grease Lubrication: 16,000 RPM Oil Lubrication: 21,000 RPM

Suppliers

Company
Product
Description
Supplier Links
2 Angular Contact Bearing 7202B 15x35x11 - Kit1086 - NationSkander California Corporation
Anaheim, CA, USA
2 Angular Contact Bearing 7202B 15x35x11
Kit1086
2 Angular Contact Bearing 7202B 15x35x11 Kit1086
Set of 2 Single Row Angular Contact Spindle Ball Bearings 7202B, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only, Bearings are made of Chrome Steel. Item: 7202B Ball Bearings Type: Single Row Angular Contact Ball Bearings (Spindle Ball Bearings) Dimensions: 15mm x 35mm x 11mm/Metric inner diameter: 15mm outer diameter: 35mm Width: 11mm Size: 15 x 35 x 11 mm Quantity: Two Bearings Dynamic load rating Cr: 8,600 N Static load rating Cor: 4,500 N Limiting Speed: Grease Lubrication: 16,000 RPM Oil Lubrication: 21,000 RPM

Set of 2 Single Row Angular Contact Spindle Ball Bearings 7202B, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only, Bearings are made of Chrome Steel.

  • Item: 7202B Ball Bearings
  • Type: Single Row Angular Contact Ball Bearings (Spindle Ball Bearings)
  • Dimensions: 15mm x 35mm x 11mm/Metric
  • inner diameter: 15mm
  • outer diameter: 35mm
  • Width: 11mm
  • Size: 15 x 35 x 11 mm
  • Quantity: Two Bearings
  • Dynamic load rating Cr: 8,600 N
  • Static load rating Cor: 4,500 N
  • Limiting Speed:
    • Grease Lubrication: 16,000 RPM
    • Oil Lubrication: 21,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit1086
Product Name 2 Angular Contact Bearing 7202B 15x35x11
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-8 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
View Details
Ball Bearings - 1883315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details