NationSkander California Corporation 2 Angular Contact Bearing 7201B 12x32x10 Kit1085

Description
Set of 2 Single Row Angular Contact Spindle Ball Bearings 7201B, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only. Bearings are made of Chrome Steel. Item: 7201B Ball Bearings Type: Single Row Angular Contact Ball Bearings (Spindle Ball Bearings) Dimensions : 12mm x 32mm x 10mm/Metric inner diameter: 12mm outer diameter: 32mm Width: 10mm Size: 12 x 32 x 10 mm Quantity: Two Bearings Dynamic load rating Cr: 7,200 N Static load rating Cor: 3,800 N Limiting Speed: Grease Lubrication: 17,000 RPM Oil Lubrication: 24,000 RPM
Description
Set of 2 Single Row Angular Contact Spindle Ball Bearings 7201B, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only. Bearings are made of Chrome Steel. Item: 7201B Ball Bearings Type: Single Row Angular Contact Ball Bearings (Spindle Ball Bearings) Dimensions : 12mm x 32mm x 10mm/Metric inner diameter: 12mm outer diameter: 32mm Width: 10mm Size: 12 x 32 x 10 mm Quantity: Two Bearings Dynamic load rating Cr: 7,200 N Static load rating Cor: 3,800 N Limiting Speed: Grease Lubrication: 17,000 RPM Oil Lubrication: 24,000 RPM

Suppliers

Company
Product
Description
Supplier Links
2 Angular Contact Bearing 7201B 12x32x10 - Kit1085 - NationSkander California Corporation
Anaheim, CA, USA
2 Angular Contact Bearing 7201B 12x32x10
Kit1085
2 Angular Contact Bearing 7201B 12x32x10 Kit1085
Set of 2 Single Row Angular Contact Spindle Ball Bearings 7201B, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only. Bearings are made of Chrome Steel. Item: 7201B Ball Bearings Type: Single Row Angular Contact Ball Bearings (Spindle Ball Bearings) Dimensions : 12mm x 32mm x 10mm/Metric inner diameter: 12mm outer diameter: 32mm Width: 10mm Size: 12 x 32 x 10 mm Quantity: Two Bearings Dynamic load rating Cr: 7,200 N Static load rating Cor: 3,800 N Limiting Speed: Grease Lubrication: 17,000 RPM Oil Lubrication: 24,000 RPM

Set of 2 Single Row Angular Contact Spindle Ball Bearings 7201B, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only. Bearings are made of Chrome Steel.

  • Item: 7201B Ball Bearings
  • Type: Single Row Angular Contact Ball Bearings (Spindle Ball Bearings)
  • Dimensions : 12mm x 32mm x 10mm/Metric
  • inner diameter: 12mm
  • outer diameter: 32mm
  • Width: 10mm
  • Size: 12 x 32 x 10 mm
  • Quantity: Two Bearings
  • Dynamic load rating Cr: 7,200 N
  • Static load rating Cor: 3,800 N
  • Limiting Speed:
    • Grease Lubrication: 17,000 RPM
    • Oil Lubrication: 24,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit1085
Product Name 2 Angular Contact Bearing 7201B 12x32x10
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Seals / Shields Single Seal
View Details
 - Concave groove type_Plastic bearing_DH - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2-1/2 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 2680 lbs (1215 kg)
View Details