NationSkander California Corporation 7020CYP4 Nachi Angular Contact Bearing 100x150x24 Large Kit10845

Description
7020CYP4 Nachi high precision Angular Ball Bearing with 15 degrees contact angle and Polyamide resin cage, bearing is ABEC-7 (P4) quality and made in Japan, Item: 7020CYP4 Nachi Ball Bearing Type: Nachi Angular Ball Bearing Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 100mm x 150mm x 24mm/Metric ID (inner diameter)/Bore: 100mm OD (outer diameter): 150mm Width/Height/thickne ss: 24mm Size: 100 x 150 x 24 mm Quantity: One Bearing Dynamic load rating Cr: 76,000 N Static load rating Cor: 77,500 N Limiting Speed: Grease Lubrication: 6,400 RPM Oil Lubrication: 8,800 RPM
Description
7020CYP4 Nachi high precision Angular Ball Bearing with 15 degrees contact angle and Polyamide resin cage, bearing is ABEC-7 (P4) quality and made in Japan, Item: 7020CYP4 Nachi Ball Bearing Type: Nachi Angular Ball Bearing Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 100mm x 150mm x 24mm/Metric ID (inner diameter)/Bore: 100mm OD (outer diameter): 150mm Width/Height/thickne ss: 24mm Size: 100 x 150 x 24 mm Quantity: One Bearing Dynamic load rating Cr: 76,000 N Static load rating Cor: 77,500 N Limiting Speed: Grease Lubrication: 6,400 RPM Oil Lubrication: 8,800 RPM

Suppliers

Company
Product
Description
Supplier Links
7020CYP4 Nachi Angular Contact Bearing 100x150x24 Large - Kit10845 - NationSkander California Corporation
Anaheim, CA, USA
7020CYP4 Nachi Angular Contact Bearing 100x150x24 Large
Kit10845
7020CYP4 Nachi Angular Contact Bearing 100x150x24 Large Kit10845
7020CYP4 Nachi high precision Angular Ball Bearing with 15 degrees contact angle and Polyamide resin cage, bearing is ABEC-7 (P4) quality and made in Japan, Item: 7020CYP4 Nachi Ball Bearing Type: Nachi Angular Ball Bearing Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 100mm x 150mm x 24mm/Metric ID (inner diameter)/Bore: 100mm OD (outer diameter): 150mm Width/Height/thickne ss: 24mm Size: 100 x 150 x 24 mm Quantity: One Bearing Dynamic load rating Cr: 76,000 N Static load rating Cor: 77,500 N Limiting Speed: Grease Lubrication: 6,400 RPM Oil Lubrication: 8,800 RPM

7020CYP4 Nachi high precision Angular Ball Bearing with 15 degrees contact angle and Polyamide resin cage, bearing is ABEC-7 (P4) quality and made in Japan,

  • Item: 7020CYP4 Nachi Ball Bearing
  • Type: Nachi Angular Ball Bearing
  • Cage: Polyamide resin cage
  • Quality: ABEC-7 (P4 quality)
  • Dimensions: 100mm x 150mm x 24mm/Metric
  • ID (inner diameter)/Bore: 100mm
  • OD (outer diameter): 150mm
  • Width/Height/thickness: 24mm
  • Size: 100 x 150 x 24 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 76,000 N
  • Static load rating Cor: 77,500 N
  • Limiting Speed:
    • Grease Lubrication: 6,400 RPM
    • Oil Lubrication: 8,800 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10845
Product Name 7020CYP4 Nachi Angular Contact Bearing 100x150x24 Large
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.1562
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details