NationSkander California Corporation 7008CYP4 Nachi Angular Contact Bearing 40x68x15 Kit10833

Description
7008CYP4 Nachi high precision Angular Ball Bearing with 15 degrees contact angle and Polyamide resin cage, bearing is ABEC-7 (P4) quality and made in Japan. Item: 7008CYP4 Nachi Ball Bearing Type: Nachi Angular Ball Bearing Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 40mm x 68mm x 15mm/Metric ID (inner diameter)/Bore: 40mm OD (outer diameter): 68mm Width/Height/thickne ss: 15mm Size: 40 x 68 x 15 mm Quantity: One Bearing Dynamic load rating Cr: 20,700 N Static load rating Cor: 16,000 N Limiting Speed: Grease Lubrication: 15,000 RPM Oil Lubrication: 20,000 RPM
Description
7008CYP4 Nachi high precision Angular Ball Bearing with 15 degrees contact angle and Polyamide resin cage, bearing is ABEC-7 (P4) quality and made in Japan. Item: 7008CYP4 Nachi Ball Bearing Type: Nachi Angular Ball Bearing Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 40mm x 68mm x 15mm/Metric ID (inner diameter)/Bore: 40mm OD (outer diameter): 68mm Width/Height/thickne ss: 15mm Size: 40 x 68 x 15 mm Quantity: One Bearing Dynamic load rating Cr: 20,700 N Static load rating Cor: 16,000 N Limiting Speed: Grease Lubrication: 15,000 RPM Oil Lubrication: 20,000 RPM

Suppliers

Company
Product
Description
Supplier Links
7008CYP4 Nachi Angular Contact Bearing 40x68x15 - Kit10833 - NationSkander California Corporation
Anaheim, CA, USA
7008CYP4 Nachi Angular Contact Bearing 40x68x15
Kit10833
7008CYP4 Nachi Angular Contact Bearing 40x68x15 Kit10833
7008CYP4 Nachi high precision Angular Ball Bearing with 15 degrees contact angle and Polyamide resin cage, bearing is ABEC-7 (P4) quality and made in Japan. Item: 7008CYP4 Nachi Ball Bearing Type: Nachi Angular Ball Bearing Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 40mm x 68mm x 15mm/Metric ID (inner diameter)/Bore: 40mm OD (outer diameter): 68mm Width/Height/thickne ss: 15mm Size: 40 x 68 x 15 mm Quantity: One Bearing Dynamic load rating Cr: 20,700 N Static load rating Cor: 16,000 N Limiting Speed: Grease Lubrication: 15,000 RPM Oil Lubrication: 20,000 RPM

7008CYP4 Nachi high precision Angular Ball Bearing with 15 degrees contact angle and Polyamide resin cage, bearing is ABEC-7 (P4) quality and made in Japan.

  • Item: 7008CYP4 Nachi Ball Bearing
  • Type: Nachi Angular Ball Bearing
  • Cage: Polyamide resin cage
  • Quality: ABEC-7 (P4 quality)
  • Dimensions: 40mm x 68mm x 15mm/Metric
  • ID (inner diameter)/Bore: 40mm
  • OD (outer diameter): 68mm
  • Width/Height/thickness: 15mm
  • Size: 40 x 68 x 15 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 20,700 N
  • Static load rating Cor: 16,000 N
  • Limiting Speed:
    • Grease Lubrication: 15,000 RPM
    • Oil Lubrication: 20,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10833
Product Name 7008CYP4 Nachi Angular Contact Bearing 40x68x15
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-7-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
0.055
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details