NationSkander California Corporation 7007CYP4 Nachi Angular Contact Bearing 35x62x14 Kit10832

Description
7007CYP4 Nachi high precision Angular Ball Bearing with 15 degrees contact angle and Polyamide resin cage, bearing is ABEC-7 (P4) quality and made in Japan, inner diameter is 35mm, outer diameter is 62mm and width is 14mm. Item: 7007CYP4 Nachi Ball Bearing Type: Nachi Angular Ball Bearing Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 35mm x 62mm x 14mm/Metric ID (inner diameter)/Bore: 35mm OD (outer diameter): 62mm Width/Height/thickne ss: 14mm Size: 35 x 62 x 14 mm Quantity: One Bearing Dynamic load rating Cr: 19,300 N Static load rating Cor: 13,700 N Limiting Speed: Grease Lubrication: 16,000 RPM Oil Lubrication: 23,000 RPM
Description
7007CYP4 Nachi high precision Angular Ball Bearing with 15 degrees contact angle and Polyamide resin cage, bearing is ABEC-7 (P4) quality and made in Japan, inner diameter is 35mm, outer diameter is 62mm and width is 14mm. Item: 7007CYP4 Nachi Ball Bearing Type: Nachi Angular Ball Bearing Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 35mm x 62mm x 14mm/Metric ID (inner diameter)/Bore: 35mm OD (outer diameter): 62mm Width/Height/thickne ss: 14mm Size: 35 x 62 x 14 mm Quantity: One Bearing Dynamic load rating Cr: 19,300 N Static load rating Cor: 13,700 N Limiting Speed: Grease Lubrication: 16,000 RPM Oil Lubrication: 23,000 RPM

Suppliers

Company
Product
Description
Supplier Links
7007CYP4 Nachi Angular Contact Bearing 35x62x14 - Kit10832 - NationSkander California Corporation
Anaheim, CA, USA
7007CYP4 Nachi Angular Contact Bearing 35x62x14
Kit10832
7007CYP4 Nachi Angular Contact Bearing 35x62x14 Kit10832
7007CYP4 Nachi high precision Angular Ball Bearing with 15 degrees contact angle and Polyamide resin cage, bearing is ABEC-7 (P4) quality and made in Japan, inner diameter is 35mm, outer diameter is 62mm and width is 14mm. Item: 7007CYP4 Nachi Ball Bearing Type: Nachi Angular Ball Bearing Cage: Polyamide resin cage Quality: ABEC-7 (P4 quality) Dimensions: 35mm x 62mm x 14mm/Metric ID (inner diameter)/Bore: 35mm OD (outer diameter): 62mm Width/Height/thickne ss: 14mm Size: 35 x 62 x 14 mm Quantity: One Bearing Dynamic load rating Cr: 19,300 N Static load rating Cor: 13,700 N Limiting Speed: Grease Lubrication: 16,000 RPM Oil Lubrication: 23,000 RPM

7007CYP4 Nachi high precision Angular Ball Bearing with 15 degrees contact angle and Polyamide resin cage, bearing is ABEC-7 (P4) quality and made in Japan, inner diameter is 35mm, outer diameter is 62mm and width is 14mm.

  • Item: 7007CYP4 Nachi Ball Bearing
  • Type: Nachi Angular Ball Bearing
  • Cage: Polyamide resin cage
  • Quality: ABEC-7 (P4 quality)
  • Dimensions: 35mm x 62mm x 14mm/Metric
  • ID (inner diameter)/Bore: 35mm
  • OD (outer diameter): 62mm
  • Width/Height/thickness: 14mm
  • Size: 35 x 62 x 14 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 19,300 N
  • Static load rating Cor: 13,700 N
  • Limiting Speed:
    • Grease Lubrication: 16,000 RPM
    • Oil Lubrication: 23,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10832
Product Name 7007CYP4 Nachi Angular Contact Bearing 35x62x14
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
0.0469
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
Ball Bearings - 2612604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details