NationSkander California Corporation 100 Skate Bearing Open Kit1083

Description
100 Oil Preserved deep Groove Radial Ball Bearings with NYLON RETAINER, The Nylon material has low friction and less weight, less friction & less weight means higher speeds. Bearings are made of Chrome Steel,also bearings are Oil preserved, Bearings are packed 8 bearings in one plastic tube. Item: 608 Ball Bearings Type: Deep groove ball bearings Retainer: NYLON (Less friction & less weight = higher speed) Quantity: 100 bearings Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Size: 8 x 22 x 7 mm
Description
100 Oil Preserved deep Groove Radial Ball Bearings with NYLON RETAINER, The Nylon material has low friction and less weight, less friction & less weight means higher speeds. Bearings are made of Chrome Steel,also bearings are Oil preserved, Bearings are packed 8 bearings in one plastic tube. Item: 608 Ball Bearings Type: Deep groove ball bearings Retainer: NYLON (Less friction & less weight = higher speed) Quantity: 100 bearings Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Size: 8 x 22 x 7 mm

Suppliers

Company
Product
Description
Supplier Links
100 Skate Bearing Open - Kit1083 - NationSkander California Corporation
Anaheim, CA, USA
100 Skate Bearing Open
Kit1083
100 Skate Bearing Open Kit1083
100 Oil Preserved deep Groove Radial Ball Bearings with NYLON RETAINER, The Nylon material has low friction and less weight, less friction & less weight means higher speeds. Bearings are made of Chrome Steel,also bearings are Oil preserved, Bearings are packed 8 bearings in one plastic tube. Item: 608 Ball Bearings Type: Deep groove ball bearings Retainer: NYLON (Less friction & less weight = higher speed) Quantity: 100 bearings Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Size: 8 x 22 x 7 mm

100 Oil Preserved deep Groove Radial Ball Bearings with NYLON RETAINER, The Nylon material has low friction and less weight, less friction & less weight means higher speeds. Bearings are made of Chrome Steel,also bearings are Oil preserved, Bearings are packed 8 bearings in one plastic tube.

  • Item: 608 Ball Bearings
  • Type: Deep groove ball bearings
  • Retainer: NYLON (Less friction & less weight = higher speed)
  • Quantity: 100 bearings
  • Inner Diameter: 8mm
  • Outer Diameter: 22mm
  • Width: 7mm
  • Size: 8 x 22 x 7 mm
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit1083
Product Name 100 Skate Bearing Open
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-62 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 20.0000 inch (508.000 mm)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PS3725M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details