NationSkander California Corporation 7002CYP4 Nachi Angular Contact Bearing 15x32x9 Kit10827

Description
7002CYP4 Nachi Angular Ball Bearing, Bearing is Precision Rolling, bearing is 15 degrees Contact Angle, Polyamide resin cage and Abec-7, Made in Japan, inner diameter is 15mm, outer diameter is 32mm and width is 9mm. Item: 7002CYP4 Ball Bearing Type: Nachi Angular Ball Bearing Cage: Polyamide resin cage Quality: ABEC-7 Dimensions: 15mm x 32mm x 9mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 32mm Width/Height/thickne ss: 9mm Size: 15m x 32 x 9 mm Quantity: One Bearing Dynamic load rating Cr: 6,650 N Static load rating Cor: 3,700 N Limiting Speed: Grease Lubrication: 34,000 RPM Oil Lubrication: 47,000 RPM
Description
7002CYP4 Nachi Angular Ball Bearing, Bearing is Precision Rolling, bearing is 15 degrees Contact Angle, Polyamide resin cage and Abec-7, Made in Japan, inner diameter is 15mm, outer diameter is 32mm and width is 9mm. Item: 7002CYP4 Ball Bearing Type: Nachi Angular Ball Bearing Cage: Polyamide resin cage Quality: ABEC-7 Dimensions: 15mm x 32mm x 9mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 32mm Width/Height/thickne ss: 9mm Size: 15m x 32 x 9 mm Quantity: One Bearing Dynamic load rating Cr: 6,650 N Static load rating Cor: 3,700 N Limiting Speed: Grease Lubrication: 34,000 RPM Oil Lubrication: 47,000 RPM

Suppliers

Company
Product
Description
Supplier Links
7002CYP4 Nachi Angular Contact Bearing 15x32x9 - Kit10827 - NationSkander California Corporation
Anaheim, CA, USA
7002CYP4 Nachi Angular Contact Bearing 15x32x9
Kit10827
7002CYP4 Nachi Angular Contact Bearing 15x32x9 Kit10827
7002CYP4 Nachi Angular Ball Bearing, Bearing is Precision Rolling, bearing is 15 degrees Contact Angle, Polyamide resin cage and Abec-7, Made in Japan, inner diameter is 15mm, outer diameter is 32mm and width is 9mm. Item: 7002CYP4 Ball Bearing Type: Nachi Angular Ball Bearing Cage: Polyamide resin cage Quality: ABEC-7 Dimensions: 15mm x 32mm x 9mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 32mm Width/Height/thickne ss: 9mm Size: 15m x 32 x 9 mm Quantity: One Bearing Dynamic load rating Cr: 6,650 N Static load rating Cor: 3,700 N Limiting Speed: Grease Lubrication: 34,000 RPM Oil Lubrication: 47,000 RPM

7002CYP4 Nachi Angular Ball Bearing, Bearing is Precision Rolling, bearing is 15 degrees Contact Angle, Polyamide resin cage and Abec-7, Made in Japan, inner diameter is 15mm, outer diameter is 32mm and width is 9mm.

  • Item: 7002CYP4 Ball Bearing
  • Type: Nachi Angular Ball Bearing
  • Cage: Polyamide resin cage
  • Quality: ABEC-7
  • Dimensions: 15mm x 32mm x 9mm/Metric
  • ID (inner diameter)/Bore: 15mm
  • OD (outer diameter): 32mm
  • Width/Height/thickness: 9mm
  • Size: 15m x 32 x 9 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 6,650 N
  • Static load rating Cor: 3,700 N
  • Limiting Speed:
    • Grease Lubrication: 34,000 RPM
    • Oil Lubrication: 47,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10827
Product Name 7002CYP4 Nachi Angular Contact Bearing 15x32x9
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-30-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1720 lbs (780 kg)
Dynamic Radial 2790 lbs (1265 kg)
View Details
Ball Bearings - 1883315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details