NationSkander California Corporation 7000CYP4 Nachi Angular Contact Bearing 10x26x8 Kit10825

Description
7000CYP4 Nachi Angular Ball Bearing, bearing is Precision Rolling, bearing is 15 degrees Contact Angle, Polyamide resin cage and Abec-7 Made in Japan, inner diameter is 10mm, outer diameter is 26mm and width is 8mm. Item: 7000CYP4 Ball Bearing Type: Nachi Angular Ball Bearing Dimensions: 10mm x 26mm x 8mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 26mm Width/Height/thickne ss: 8mm Size: 10 x 26 x 8 mm Quantity: One Bearing Dynamic load rating Cr: 5,350 N Static load rating Cor: 2,500 N Limiting Speed: Grease Lubrication: 44,000 RPM Oil Lubrication: 61,000 RPM
Description
7000CYP4 Nachi Angular Ball Bearing, bearing is Precision Rolling, bearing is 15 degrees Contact Angle, Polyamide resin cage and Abec-7 Made in Japan, inner diameter is 10mm, outer diameter is 26mm and width is 8mm. Item: 7000CYP4 Ball Bearing Type: Nachi Angular Ball Bearing Dimensions: 10mm x 26mm x 8mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 26mm Width/Height/thickne ss: 8mm Size: 10 x 26 x 8 mm Quantity: One Bearing Dynamic load rating Cr: 5,350 N Static load rating Cor: 2,500 N Limiting Speed: Grease Lubrication: 44,000 RPM Oil Lubrication: 61,000 RPM

Suppliers

Company
Product
Description
Supplier Links
7000CYP4 Nachi Angular Contact Bearing 10x26x8 - Kit10825 - NationSkander California Corporation
Anaheim, CA, USA
7000CYP4 Nachi Angular Contact Bearing 10x26x8
Kit10825
7000CYP4 Nachi Angular Contact Bearing 10x26x8 Kit10825
7000CYP4 Nachi Angular Ball Bearing, bearing is Precision Rolling, bearing is 15 degrees Contact Angle, Polyamide resin cage and Abec-7 Made in Japan, inner diameter is 10mm, outer diameter is 26mm and width is 8mm. Item: 7000CYP4 Ball Bearing Type: Nachi Angular Ball Bearing Dimensions: 10mm x 26mm x 8mm/Metric ID (inner diameter)/Bore: 10mm OD (outer diameter): 26mm Width/Height/thickne ss: 8mm Size: 10 x 26 x 8 mm Quantity: One Bearing Dynamic load rating Cr: 5,350 N Static load rating Cor: 2,500 N Limiting Speed: Grease Lubrication: 44,000 RPM Oil Lubrication: 61,000 RPM

7000CYP4 Nachi Angular Ball Bearing, bearing is Precision Rolling, bearing is 15 degrees Contact Angle, Polyamide resin cage and Abec-7 Made in Japan, inner diameter is 10mm, outer diameter is 26mm and width is 8mm.

  • Item: 7000CYP4 Ball Bearing
  • Type: Nachi Angular Ball Bearing
  • Dimensions: 10mm x 26mm x 8mm/Metric
  • ID (inner diameter)/Bore: 10mm
  • OD (outer diameter): 26mm
  • Width/Height/thickness: 8mm
  • Size: 10 x 26 x 8 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 5,350 N
  • Static load rating Cor: 2,500 N
  • Limiting Speed:
    • Grease Lubrication: 44,000 RPM
    • Oil Lubrication: 61,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit10825
Product Name 7000CYP4 Nachi Angular Contact Bearing 10x26x8
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058757 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details
 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details