NationSkander California Corporation 100 Skate Bearing Open Kit1082

Description
100 Skateboard bearings work in RollerBlades and Scooters, 100 Skateboard bearings are Oil Preserved deep Groove Radial Ball Bearings with BRONZE cage, Bearings are made of Chrome Steel. Item: 608 Ball Bearings Type: Deep Groove Ball Bearings Cage: BRONZE (less friction = higher speeds) Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Size: 8 x 22 x 7 mm Quantity: 100 bearings
Description
100 Skateboard bearings work in RollerBlades and Scooters, 100 Skateboard bearings are Oil Preserved deep Groove Radial Ball Bearings with BRONZE cage, Bearings are made of Chrome Steel. Item: 608 Ball Bearings Type: Deep Groove Ball Bearings Cage: BRONZE (less friction = higher speeds) Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Size: 8 x 22 x 7 mm Quantity: 100 bearings

Suppliers

Company
Product
Description
Supplier Links
100 Skate Bearing Open - Kit1082 - NationSkander California Corporation
Anaheim, CA, USA
100 Skate Bearing Open
Kit1082
100 Skate Bearing Open Kit1082
100 Skateboard bearings work in RollerBlades and Scooters, 100 Skateboard bearings are Oil Preserved deep Groove Radial Ball Bearings with BRONZE cage, Bearings are made of Chrome Steel. Item: 608 Ball Bearings Type: Deep Groove Ball Bearings Cage: BRONZE (less friction = higher speeds) Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Size: 8 x 22 x 7 mm Quantity: 100 bearings

100 Skateboard bearings work in RollerBlades and Scooters, 100 Skateboard bearings are Oil Preserved deep Groove Radial Ball Bearings with BRONZE cage, Bearings are made of Chrome Steel.

  • Item: 608 Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Cage: BRONZE (less friction = higher speeds)
  • Inner Diameter: 8mm
  • Outer Diameter: 22mm
  • Width: 7mm
  • Size: 8 x 22 x 7 mm
  • Quantity: 100 bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit1082
Product Name 100 Skate Bearing Open
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-8 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
 - Flat type_Plastic bearing (chemical resistance)_PE - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2058755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details