NationSkander California Corporation Yamaha Raptor Front/Rear Bearing Set Kit108

Description
High Quality Complete set Ball Bearings for Yamaha Raptor (Front and Rear) ATV Bearings, Set Contains 6 Bearings, 4 for the front right and left wheels and 2 for the rear axle. bearings has rubber seals to protect the bearings from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Complete Bearings Set Model: Yamaha Raptor (Front and Rear) ATV Bearings Closures: 2 Rubber Seals Quantity: 6 Pcs.
Description
High Quality Complete set Ball Bearings for Yamaha Raptor (Front and Rear) ATV Bearings, Set Contains 6 Bearings, 4 for the front right and left wheels and 2 for the rear axle. bearings has rubber seals to protect the bearings from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Complete Bearings Set Model: Yamaha Raptor (Front and Rear) ATV Bearings Closures: 2 Rubber Seals Quantity: 6 Pcs.

Suppliers

Company
Product
Description
Supplier Links
Yamaha Raptor Front/Rear Bearing Set - Kit108 - NationSkander California Corporation
Anaheim, CA, USA
Yamaha Raptor Front/Rear Bearing Set
Kit108
Yamaha Raptor Front/Rear Bearing Set Kit108
High Quality Complete set Ball Bearings for Yamaha Raptor (Front and Rear) ATV Bearings, Set Contains 6 Bearings, 4 for the front right and left wheels and 2 for the rear axle. bearings has rubber seals to protect the bearings from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Complete Bearings Set Model: Yamaha Raptor (Front and Rear) ATV Bearings Closures: 2 Rubber Seals Quantity: 6 Pcs.

High Quality Complete set Ball Bearings for Yamaha Raptor (Front and Rear) ATV Bearings, Set Contains 6 Bearings, 4 for the front right and left wheels and 2 for the rear axle. bearings has rubber seals to protect the bearings from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Complete Bearings Set
  • Model: Yamaha Raptor (Front and Rear) ATV Bearings
  • Closures: 2 Rubber Seals
  • Quantity: 6 Pcs.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit108
Product Name Yamaha Raptor Front/Rear Bearing Set
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-5-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details