NationSkander California Corporation 6907ZZNR Bearing 35x55x10 Kit1079

Description
6907ZZNR Ball Bearings with Snap Ring (C Clip), this is a popular size that could be used in many applications, size is 35mm x 55mm x 10mm. Bearings are made of Chrome Steel and can rotate up to 12,000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease Item: Double Shielded Ball Bearings With Snap Ring 6907ZZNR Size: 35mm x 55mm x 10mm 6907ZZNR Type: Deep groove ball bearings Material: Chrome Steel Closures: Metal Shields Lubrication: Self Lubricated (Grease) Quantity:One Bearing. Dynamic load rating Cr: 10,400 N Static load rating Cor: 7,150 N Limiting Speed: Grease Lubrication: 12,000 RPM
Description
6907ZZNR Ball Bearings with Snap Ring (C Clip), this is a popular size that could be used in many applications, size is 35mm x 55mm x 10mm. Bearings are made of Chrome Steel and can rotate up to 12,000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease Item: Double Shielded Ball Bearings With Snap Ring 6907ZZNR Size: 35mm x 55mm x 10mm 6907ZZNR Type: Deep groove ball bearings Material: Chrome Steel Closures: Metal Shields Lubrication: Self Lubricated (Grease) Quantity:One Bearing. Dynamic load rating Cr: 10,400 N Static load rating Cor: 7,150 N Limiting Speed: Grease Lubrication: 12,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6907ZZNR Bearing 35x55x10 - Kit1079 - NationSkander California Corporation
Anaheim, CA, USA
6907ZZNR Bearing 35x55x10
Kit1079
6907ZZNR Bearing 35x55x10 Kit1079
6907ZZNR Ball Bearings with Snap Ring (C Clip), this is a popular size that could be used in many applications, size is 35mm x 55mm x 10mm. Bearings are made of Chrome Steel and can rotate up to 12,000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease Item: Double Shielded Ball Bearings With Snap Ring 6907ZZNR Size: 35mm x 55mm x 10mm 6907ZZNR Type: Deep groove ball bearings Material: Chrome Steel Closures: Metal Shields Lubrication: Self Lubricated (Grease) Quantity:One Bearing. Dynamic load rating Cr: 10,400 N Static load rating Cor: 7,150 N Limiting Speed: Grease Lubrication: 12,000 RPM

6907ZZNR Ball Bearings with Snap Ring (C Clip), this is a popular size that could be used in many applications, size is 35mm x 55mm x 10mm. Bearings are made of Chrome Steel and can rotate up to 12,000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease

  • Item: Double Shielded Ball Bearings With Snap Ring 6907ZZNR
  • Size: 35mm x 55mm x 10mm 6907ZZNR
  • Type: Deep groove ball bearings
  • Material: Chrome Steel
  • Closures: Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Quantity:One Bearing.
  • Dynamic load rating Cr: 10,400 N
  • Static load rating Cor: 7,150 N
  • Limiting Speed:
    • Grease Lubrication: 12,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit1079
Product Name 6907ZZNR Bearing 35x55x10
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Metal bearing (high toughness)_TAS - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-8-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-F1805G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details