NationSkander California Corporation 6806ZZNR Bearing 30x42x7 Kit1077

Description
6806ZZNR Ball Bearings with Snap Ring (C clip), this is a popular size that could be used in any application that uses this size 30mm x 42mm x 7mm. Bearings are made of Chrome Steel and can rotate up to 15,000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease Item: Double Shielded Ball Bearings With Snap Ring Size: 30mm x 42mm x 7mm 6806ZZNR Material: Chrome Steel Type: Deep groove ball bearings Material: Chrome Steel Closures: 2 Metal Shileds Lubrication: Self Lubricated (Grease) Quantity: One Bearing. Dynamic load rating Cr: 5,350 N Static load rating Cor: 3,800 N Limiting Speed: Grease Lubrication: 15,000 RPM
Description
6806ZZNR Ball Bearings with Snap Ring (C clip), this is a popular size that could be used in any application that uses this size 30mm x 42mm x 7mm. Bearings are made of Chrome Steel and can rotate up to 15,000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease Item: Double Shielded Ball Bearings With Snap Ring Size: 30mm x 42mm x 7mm 6806ZZNR Material: Chrome Steel Type: Deep groove ball bearings Material: Chrome Steel Closures: 2 Metal Shileds Lubrication: Self Lubricated (Grease) Quantity: One Bearing. Dynamic load rating Cr: 5,350 N Static load rating Cor: 3,800 N Limiting Speed: Grease Lubrication: 15,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6806ZZNR Bearing 30x42x7 - Kit1077 - NationSkander California Corporation
Anaheim, CA, USA
6806ZZNR Bearing 30x42x7
Kit1077
6806ZZNR Bearing 30x42x7 Kit1077
6806ZZNR Ball Bearings with Snap Ring (C clip), this is a popular size that could be used in any application that uses this size 30mm x 42mm x 7mm. Bearings are made of Chrome Steel and can rotate up to 15,000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease Item: Double Shielded Ball Bearings With Snap Ring Size: 30mm x 42mm x 7mm 6806ZZNR Material: Chrome Steel Type: Deep groove ball bearings Material: Chrome Steel Closures: 2 Metal Shileds Lubrication: Self Lubricated (Grease) Quantity: One Bearing. Dynamic load rating Cr: 5,350 N Static load rating Cor: 3,800 N Limiting Speed: Grease Lubrication: 15,000 RPM

6806ZZNR Ball Bearings with Snap Ring (C clip), this is a popular size that could be used in any application that uses this size 30mm x 42mm x 7mm. Bearings are made of Chrome Steel and can rotate up to 15,000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease

  • Item: Double Shielded Ball Bearings With Snap Ring
  • Size: 30mm x 42mm x 7mm 6806ZZNR
  • Material: Chrome Steel
  • Type: Deep groove ball bearings
  • Material: Chrome Steel
  • Closures: 2 Metal Shileds
  • Lubrication: Self Lubricated (Grease)
  • Quantity: One Bearing.
  • Dynamic load rating Cr: 5,350 N
  • Static load rating Cor: 3,800 N
  • Limiting Speed:
    • Grease Lubrication: 15,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit1077
Product Name 6806ZZNR Bearing 30x42x7
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-P1504 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
Ball Bearings - 2346929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
 - Flat type_Plastic bearing_DR - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details