NationSkander California Corporation 10 Ceramic Bearing 5x8x2.5 Kit1073

Description
10 bearings Stainless Steel Ball Bearings with Ceramic Balls ABEC-5 quality, this is a popular size that could be used in many fishing reels, or any application that uses this size 5mm x 8mm x 2.5mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Balls: Ceramic Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Size: 5mm x 8mm x 2.5mm Fits: Tamiya, Kyosho Packing: 10 bearings in 1 plastic tube KOYO: WML5008ZZ NSK: MR85ZZS NMB: L-850ZZ FITS: FX10-FXT10 FITS: MRC MT-10M-T-10S (1:10) FITS: ATHLETE UPGRADE FITS: PANDA THOMPSON STADIUM RACING-CYCLONE-STOCK ER FITS: ROYAL CARS CRUSHER FITS: ROYAL CARS RIPPER FITS: SERPENT EXCLE(1:8)4WD FITS: SERPENT IMPACT-10(COMPLETE) FITS: SERPENT IMPACT-10(UP GRADE KIT) FITS: SERPENT IMPACT-10(2WD PRO) FITS: SERPENT IMPACT-10(2WD SPORT) FITS: SERPENT SPRINT 6000 GAS FITS: SERPENT VECTOR FITS: TAMIYA ALPHA-ROMERO FITS: TAMIYA AMG MERC-C-CLASS FITS: TAMIYA ASTUTE FITS: TAMIYA BLITZ FITS: TAMIYA BOOMERANG FITS: TAMIYA CASTRO FITS: TAMIYA CELICA FITS: TAMIYA COLDBUSTER-BULLHEAD FITS: TAMIYA DTM-D2 FITS: TAMIYA EGRESS FITS: TAMIYA FERARI F189 FITS: TAMIYA FIRE DRAGON FITS: TAMIYA GRASSHOPPER II-SUPER G-HORNET FITS: TAMIYA JACO MUGEN CIVIC FWD FITS: TAMIYA LEVIN FWD FITS: TAMIYA MADCAP FITS: TAMIYA MOUNTAINEER FITS: TAMIYA MUDBLASTER-MONTER BEETLE BLACK FOOT FITS: TAMIYA NISSAN SKYLINE PRERUNNER FITS: TAMIYA PAJERO FITS: TAMIYA PORSCHE 956 FITS: TAMIYA PORSCHE 959 CELICA FITS: TAMIYA RENAVLT CLIO WILLIAMS FITS: TAMIYA SAUBER(UP GRADE ALL F1'S TO BRGS) FITS: TAMIYA SONIC FIGHTER SRTIKER-FALCON FITS: TAMIYA STADIUM RACER FITS: TAMIYA SUPRA GR.N FITS: TAMIYA TA02 CHASSIS FITS: TAMIYA TA03-TA03F CHASSI FITS: TAMIYA TA03-TAO3 CHASSIS(BELT DIRVE) TENSION PULLEY FITS: TAMIYA TA03R GEARBOX FITS: TAMIYA TAO3R TENSION PULLEY FITS: TAMIYA TERRELL F-40 FITS: TAMIYA THUNDER DRAGON FITS: TAMIYA TOP FORCE FITS: TAMIYA TOYOTA FITS: TAMIYA TRIS GAS FITS: TAMIYA VANQUISH FITS: TAMIYA WILLIAMS HONDA LOTUS 99T
Description
10 bearings Stainless Steel Ball Bearings with Ceramic Balls ABEC-5 quality, this is a popular size that could be used in many fishing reels, or any application that uses this size 5mm x 8mm x 2.5mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Balls: Ceramic Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Size: 5mm x 8mm x 2.5mm Fits: Tamiya, Kyosho Packing: 10 bearings in 1 plastic tube KOYO: WML5008ZZ NSK: MR85ZZS NMB: L-850ZZ FITS: FX10-FXT10 FITS: MRC MT-10M-T-10S (1:10) FITS: ATHLETE UPGRADE FITS: PANDA THOMPSON STADIUM RACING-CYCLONE-STOCK ER FITS: ROYAL CARS CRUSHER FITS: ROYAL CARS RIPPER FITS: SERPENT EXCLE(1:8)4WD FITS: SERPENT IMPACT-10(COMPLETE) FITS: SERPENT IMPACT-10(UP GRADE KIT) FITS: SERPENT IMPACT-10(2WD PRO) FITS: SERPENT IMPACT-10(2WD SPORT) FITS: SERPENT SPRINT 6000 GAS FITS: SERPENT VECTOR FITS: TAMIYA ALPHA-ROMERO FITS: TAMIYA AMG MERC-C-CLASS FITS: TAMIYA ASTUTE FITS: TAMIYA BLITZ FITS: TAMIYA BOOMERANG FITS: TAMIYA CASTRO FITS: TAMIYA CELICA FITS: TAMIYA COLDBUSTER-BULLHEAD FITS: TAMIYA DTM-D2 FITS: TAMIYA EGRESS FITS: TAMIYA FERARI F189 FITS: TAMIYA FIRE DRAGON FITS: TAMIYA GRASSHOPPER II-SUPER G-HORNET FITS: TAMIYA JACO MUGEN CIVIC FWD FITS: TAMIYA LEVIN FWD FITS: TAMIYA MADCAP FITS: TAMIYA MOUNTAINEER FITS: TAMIYA MUDBLASTER-MONTER BEETLE BLACK FOOT FITS: TAMIYA NISSAN SKYLINE PRERUNNER FITS: TAMIYA PAJERO FITS: TAMIYA PORSCHE 956 FITS: TAMIYA PORSCHE 959 CELICA FITS: TAMIYA RENAVLT CLIO WILLIAMS FITS: TAMIYA SAUBER(UP GRADE ALL F1'S TO BRGS) FITS: TAMIYA SONIC FIGHTER SRTIKER-FALCON FITS: TAMIYA STADIUM RACER FITS: TAMIYA SUPRA GR.N FITS: TAMIYA TA02 CHASSIS FITS: TAMIYA TA03-TA03F CHASSI FITS: TAMIYA TA03-TAO3 CHASSIS(BELT DIRVE) TENSION PULLEY FITS: TAMIYA TA03R GEARBOX FITS: TAMIYA TAO3R TENSION PULLEY FITS: TAMIYA TERRELL F-40 FITS: TAMIYA THUNDER DRAGON FITS: TAMIYA TOP FORCE FITS: TAMIYA TOYOTA FITS: TAMIYA TRIS GAS FITS: TAMIYA VANQUISH FITS: TAMIYA WILLIAMS HONDA LOTUS 99T

Suppliers

Company
Product
Description
Supplier Links
10 Ceramic Bearing 5x8x2.5 - Kit1073 - NationSkander California Corporation
Anaheim, CA, USA
10 Ceramic Bearing 5x8x2.5
Kit1073
10 Ceramic Bearing 5x8x2.5 Kit1073
10 bearings Stainless Steel Ball Bearings with Ceramic Balls ABEC-5 quality, this is a popular size that could be used in many fishing reels, or any application that uses this size 5mm x 8mm x 2.5mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Balls: Ceramic Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Size: 5mm x 8mm x 2.5mm Fits: Tamiya, Kyosho Packing: 10 bearings in 1 plastic tube KOYO: WML5008ZZ NSK: MR85ZZS NMB: L-850ZZ FITS: FX10-FXT10 FITS: MRC MT-10M-T-10S (1:10) FITS: ATHLETE UPGRADE FITS: PANDA THOMPSON STADIUM RACING-CYCLONE-STOCK ER FITS: ROYAL CARS CRUSHER FITS: ROYAL CARS RIPPER FITS: SERPENT EXCLE(1:8)4WD FITS: SERPENT IMPACT-10(COMPLETE) FITS: SERPENT IMPACT-10(UP GRADE KIT) FITS: SERPENT IMPACT-10(2WD PRO) FITS: SERPENT IMPACT-10(2WD SPORT) FITS: SERPENT SPRINT 6000 GAS FITS: SERPENT VECTOR FITS: TAMIYA ALPHA-ROMERO FITS: TAMIYA AMG MERC-C-CLASS FITS: TAMIYA ASTUTE FITS: TAMIYA BLITZ FITS: TAMIYA BOOMERANG FITS: TAMIYA CASTRO FITS: TAMIYA CELICA FITS: TAMIYA COLDBUSTER-BULLHEAD FITS: TAMIYA DTM-D2 FITS: TAMIYA EGRESS FITS: TAMIYA FERARI F189 FITS: TAMIYA FIRE DRAGON FITS: TAMIYA GRASSHOPPER II-SUPER G-HORNET FITS: TAMIYA JACO MUGEN CIVIC FWD FITS: TAMIYA LEVIN FWD FITS: TAMIYA MADCAP FITS: TAMIYA MOUNTAINEER FITS: TAMIYA MUDBLASTER-MONTER BEETLE BLACK FOOT FITS: TAMIYA NISSAN SKYLINE PRERUNNER FITS: TAMIYA PAJERO FITS: TAMIYA PORSCHE 956 FITS: TAMIYA PORSCHE 959 CELICA FITS: TAMIYA RENAVLT CLIO WILLIAMS FITS: TAMIYA SAUBER(UP GRADE ALL F1'S TO BRGS) FITS: TAMIYA SONIC FIGHTER SRTIKER-FALCON FITS: TAMIYA STADIUM RACER FITS: TAMIYA SUPRA GR.N FITS: TAMIYA TA02 CHASSIS FITS: TAMIYA TA03-TA03F CHASSI FITS: TAMIYA TA03-TAO3 CHASSIS(BELT DIRVE) TENSION PULLEY FITS: TAMIYA TA03R GEARBOX FITS: TAMIYA TAO3R TENSION PULLEY FITS: TAMIYA TERRELL F-40 FITS: TAMIYA THUNDER DRAGON FITS: TAMIYA TOP FORCE FITS: TAMIYA TOYOTA FITS: TAMIYA TRIS GAS FITS: TAMIYA VANQUISH FITS: TAMIYA WILLIAMS HONDA LOTUS 99T

10 bearings Stainless Steel Ball Bearings with Ceramic Balls ABEC-5 quality, this is a popular size that could be used in many fishing reels, or any application that uses this size 5mm x 8mm x 2.5mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings.

  • Item: Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Balls: Ceramic
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings
  • Size: 5mm x 8mm x 2.5mm
  • Fits: Tamiya, Kyosho
  • Packing: 10 bearings in 1 plastic tube
  • KOYO: WML5008ZZ
  • NSK: MR85ZZS
  • NMB: L-850ZZ
  • FITS: FX10-FXT10
  • FITS: MRC MT-10M-T-10S (1:10)
  • FITS: ATHLETE UPGRADE
  • FITS: PANDA THOMPSON STADIUM RACING-CYCLONE-STOCKER
  • FITS: ROYAL CARS CRUSHER
  • FITS: ROYAL CARS RIPPER
  • FITS: SERPENT EXCLE(1:8)4WD
  • FITS: SERPENT IMPACT-10(COMPLETE)
  • FITS: SERPENT IMPACT-10(UP GRADE KIT)
  • FITS: SERPENT IMPACT-10(2WD PRO)
  • FITS: SERPENT IMPACT-10(2WD SPORT)
  • FITS: SERPENT SPRINT 6000 GAS
  • FITS: SERPENT VECTOR
  • FITS: TAMIYA ALPHA-ROMERO
  • FITS: TAMIYA AMG MERC-C-CLASS
  • FITS: TAMIYA ASTUTE
  • FITS: TAMIYA BLITZ
  • FITS: TAMIYA BOOMERANG
  • FITS: TAMIYA CASTRO
  • FITS: TAMIYA CELICA
  • FITS: TAMIYA COLDBUSTER-BULLHEAD
  • FITS: TAMIYA DTM-D2
  • FITS: TAMIYA EGRESS
  • FITS: TAMIYA FERARI F189
  • FITS: TAMIYA FIRE DRAGON
  • FITS: TAMIYA GRASSHOPPER II-SUPER G-HORNET
  • FITS: TAMIYA JACO MUGEN CIVIC FWD
  • FITS: TAMIYA LEVIN FWD
  • FITS: TAMIYA MADCAP
  • FITS: TAMIYA MOUNTAINEER
  • FITS: TAMIYA MUDBLASTER-MONTER BEETLE BLACK FOOT
  • FITS: TAMIYA NISSAN SKYLINE PRERUNNER
  • FITS: TAMIYA PAJERO
  • FITS: TAMIYA PORSCHE 956
  • FITS: TAMIYA PORSCHE 959 CELICA
  • FITS: TAMIYA RENAVLT CLIO WILLIAMS
  • FITS: TAMIYA SAUBER(UP GRADE ALL F1'S TO BRGS)
  • FITS: TAMIYA SONIC FIGHTER SRTIKER-FALCON
  • FITS: TAMIYA STADIUM RACER
  • FITS: TAMIYA SUPRA GR.N
  • FITS: TAMIYA TA02 CHASSIS
  • FITS: TAMIYA TA03-TA03F CHASSI
  • FITS: TAMIYA TA03-TAO3 CHASSIS(BELT DIRVE) TENSION PULLEY
  • FITS: TAMIYA TA03R GEARBOX
  • FITS: TAMIYA TAO3R TENSION PULLEY
  • FITS: TAMIYA TERRELL F-40
  • FITS: TAMIYA THUNDER DRAGON
  • FITS: TAMIYA TOP FORCE
  • FITS: TAMIYA TOYOTA
  • FITS: TAMIYA TRIS GAS
  • FITS: TAMIYA VANQUISH
  • FITS: TAMIYA WILLIAMS HONDA LOTUS 99T
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit1073
Product Name 10 Ceramic Bearing 5x8x2.5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Stainless steel bearing (water resistant)_S - TOK America, Inc.
Specs
Material / Plating Stainless Steel
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-100-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details