NationSkander California Corporation 10 Ceramic Bearing 2x6x2.5 Kit1072

Description
10 Stainless Steel Ball Bearings with Ceramic Balls ABEC-5 quality, this is a popular size that could be used in many fishing reels, or any application that uses this size 2mm x 6mm x 2.5mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings. Item: 2x6x2.5 Double Shielded Ball Bearings Type: Deep Groove Ball Bearings Material: Stainless Steel Balls: Ceramic Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Inner Diameter: 2mm Outer Diameter: 6mm Width: 2.5mm Size: 2 x 6 x 2.5 mm Quantity: 10 Bearings Fits: Tamiya KOYO: WML2006ZZX NSK: MR62ZZS NMB: R-620ZZY52
Description
10 Stainless Steel Ball Bearings with Ceramic Balls ABEC-5 quality, this is a popular size that could be used in many fishing reels, or any application that uses this size 2mm x 6mm x 2.5mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings. Item: 2x6x2.5 Double Shielded Ball Bearings Type: Deep Groove Ball Bearings Material: Stainless Steel Balls: Ceramic Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Inner Diameter: 2mm Outer Diameter: 6mm Width: 2.5mm Size: 2 x 6 x 2.5 mm Quantity: 10 Bearings Fits: Tamiya KOYO: WML2006ZZX NSK: MR62ZZS NMB: R-620ZZY52

Suppliers

Company
Product
Description
Supplier Links
10 Ceramic Bearing 2x6x2.5 - Kit1072 - NationSkander California Corporation
Anaheim, CA, USA
10 Ceramic Bearing 2x6x2.5
Kit1072
10 Ceramic Bearing 2x6x2.5 Kit1072
10 Stainless Steel Ball Bearings with Ceramic Balls ABEC-5 quality, this is a popular size that could be used in many fishing reels, or any application that uses this size 2mm x 6mm x 2.5mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings. Item: 2x6x2.5 Double Shielded Ball Bearings Type: Deep Groove Ball Bearings Material: Stainless Steel Balls: Ceramic Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Inner Diameter: 2mm Outer Diameter: 6mm Width: 2.5mm Size: 2 x 6 x 2.5 mm Quantity: 10 Bearings Fits: Tamiya KOYO: WML2006ZZX NSK: MR62ZZS NMB: R-620ZZY52

10 Stainless Steel Ball Bearings with Ceramic Balls ABEC-5 quality, this is a popular size that could be used in many fishing reels, or any application that uses this size 2mm x 6mm x 2.5mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings.

  • Item: 2x6x2.5 Double Shielded Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Material: Stainless Steel
  • Balls: Ceramic
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Inner Diameter: 2mm
  • Outer Diameter: 6mm
  • Width: 2.5mm
  • Size: 2 x 6 x 2.5 mm
  • Quantity: 10 Bearings
  • Fits: Tamiya
  • KOYO: WML2006ZZX
  • NSK: MR62ZZS
  • NMB: R-620ZZY52
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit1072
Product Name 10 Ceramic Bearing 2x6x2.5
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-F5025G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat type_Plastic bearing (heavy duty)_ID - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-8 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details