NationSkander California Corporation Yamaha Warrior Front/Rear Bearing Set Kit107

Description
High Quality Complete set Ball Bearings for Yamaha Warrior (Front and Rear) ATV Bearings, Set Contains 6 Bearings, 4 for the front right and left wheels and 2 for the rear axle. bearings has 2 rubber seals to protect the bearings from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Complete Bearings Set Model: Yamaha Warrior (Front and Rear) ATV Bearings Closures: 2 Rubber Seals Quantity: 6 Pcs.
Description
High Quality Complete set Ball Bearings for Yamaha Warrior (Front and Rear) ATV Bearings, Set Contains 6 Bearings, 4 for the front right and left wheels and 2 for the rear axle. bearings has 2 rubber seals to protect the bearings from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Complete Bearings Set Model: Yamaha Warrior (Front and Rear) ATV Bearings Closures: 2 Rubber Seals Quantity: 6 Pcs.

Suppliers

Company
Product
Description
Supplier Links
Yamaha Warrior Front/Rear Bearing Set - Kit107 - NationSkander California Corporation
Anaheim, CA, USA
Yamaha Warrior Front/Rear Bearing Set
Kit107
Yamaha Warrior Front/Rear Bearing Set Kit107
High Quality Complete set Ball Bearings for Yamaha Warrior (Front and Rear) ATV Bearings, Set Contains 6 Bearings, 4 for the front right and left wheels and 2 for the rear axle. bearings has 2 rubber seals to protect the bearings from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Complete Bearings Set Model: Yamaha Warrior (Front and Rear) ATV Bearings Closures: 2 Rubber Seals Quantity: 6 Pcs.

High Quality Complete set Ball Bearings for Yamaha Warrior (Front and Rear) ATV Bearings, Set Contains 6 Bearings, 4 for the front right and left wheels and 2 for the rear axle. bearings has 2 rubber seals to protect the bearings from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Complete Bearings Set
  • Model: Yamaha Warrior (Front and Rear) ATV Bearings
  • Closures: 2 Rubber Seals
  • Quantity: 6 Pcs.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit107
Product Name Yamaha Warrior Front/Rear Bearing Set
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-50 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2383 lbs (1081 kg)
Dynamic Radial 3822 lbs (1733 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-F1504 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details