NationSkander California Corporation 10 Ceramic Bearing 5x10x4 Kit1069

Description
10 Stainless Steel Ball Bearings with Ceramic Balls ABEC-5 quality, this is a popular size that could be used in many fishing reels or any application that uses this size 5mm x 10mm x 4mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Balls: Ceramic Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 5mm x 10mm x 4mm Quantity: 10 Bearings Packing: 10 bearings in One plastic tube Fits: Tamiya, Kyosho, Duncan, ProYo, Freehand, Turbo Bees, Cold Fusion KOYO: WML5010ZZ NSK: MR150ZZ NMB: L-1050ZZ FITS: DIALED LIGHTNING FITS: ATHLETE UPGRADE FITS: ROYAL CARS SUPERBIKE FITS: SERPENT 950 CENTAX CLUTHCHII FITS: SERPENT IMAPACT-10(COMPLET) FITS: SERPETN IMPACT-10(UPGRADE KIT) FITS: SERPENT IMPACT-2(2WD SPORT) FITS: SERPENT SPRINT 6000 GAS FITS: VECTOR CLUTCH FITS: SMP RACING SWISS SLIDE V99 ALLOY
Description
10 Stainless Steel Ball Bearings with Ceramic Balls ABEC-5 quality, this is a popular size that could be used in many fishing reels or any application that uses this size 5mm x 10mm x 4mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Balls: Ceramic Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 5mm x 10mm x 4mm Quantity: 10 Bearings Packing: 10 bearings in One plastic tube Fits: Tamiya, Kyosho, Duncan, ProYo, Freehand, Turbo Bees, Cold Fusion KOYO: WML5010ZZ NSK: MR150ZZ NMB: L-1050ZZ FITS: DIALED LIGHTNING FITS: ATHLETE UPGRADE FITS: ROYAL CARS SUPERBIKE FITS: SERPENT 950 CENTAX CLUTHCHII FITS: SERPENT IMAPACT-10(COMPLET) FITS: SERPETN IMPACT-10(UPGRADE KIT) FITS: SERPENT IMPACT-2(2WD SPORT) FITS: SERPENT SPRINT 6000 GAS FITS: VECTOR CLUTCH FITS: SMP RACING SWISS SLIDE V99 ALLOY

Suppliers

Company
Product
Description
Supplier Links
10 Ceramic Bearing 5x10x4 - Kit1069 - NationSkander California Corporation
Anaheim, CA, USA
10 Ceramic Bearing 5x10x4
Kit1069
10 Ceramic Bearing 5x10x4 Kit1069
10 Stainless Steel Ball Bearings with Ceramic Balls ABEC-5 quality, this is a popular size that could be used in many fishing reels or any application that uses this size 5mm x 10mm x 4mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Balls: Ceramic Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 5mm x 10mm x 4mm Quantity: 10 Bearings Packing: 10 bearings in One plastic tube Fits: Tamiya, Kyosho, Duncan, ProYo, Freehand, Turbo Bees, Cold Fusion KOYO: WML5010ZZ NSK: MR150ZZ NMB: L-1050ZZ FITS: DIALED LIGHTNING FITS: ATHLETE UPGRADE FITS: ROYAL CARS SUPERBIKE FITS: SERPENT 950 CENTAX CLUTHCHII FITS: SERPENT IMAPACT-10(COMPLET) FITS: SERPETN IMPACT-10(UPGRADE KIT) FITS: SERPENT IMPACT-2(2WD SPORT) FITS: SERPENT SPRINT 6000 GAS FITS: VECTOR CLUTCH FITS: SMP RACING SWISS SLIDE V99 ALLOY

10 Stainless Steel Ball Bearings with Ceramic Balls ABEC-5 quality, this is a popular size that could be used in many fishing reels or any application that uses this size 5mm x 10mm x 4mm. Bearings are made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings.

  • Item: Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Balls: Ceramic
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 5mm x 10mm x 4mm
  • Quantity: 10 Bearings
  • Packing: 10 bearings in One plastic tube
  • Fits: Tamiya, Kyosho, Duncan, ProYo, Freehand, Turbo Bees, Cold Fusion
  • KOYO: WML5010ZZ
  • NSK: MR150ZZ
  • NMB: L-1050ZZ
  • FITS: DIALED LIGHTNING
  • FITS: ATHLETE UPGRADE
  • FITS: ROYAL CARS SUPERBIKE
  • FITS: SERPENT 950 CENTAX CLUTHCHII
  • FITS: SERPENT IMAPACT-10(COMPLET)
  • FITS: SERPETN IMPACT-10(UPGRADE KIT)
  • FITS: SERPENT IMPACT-2(2WD SPORT)
  • FITS: SERPENT SPRINT 6000 GAS
  • FITS: VECTOR CLUTCH
  • FITS: SMP RACING SWISS SLIDE V99 ALLOY
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit1069
Product Name 10 Ceramic Bearing 5x10x4
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-72 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 3192 lbs (1448 kg)
View Details
Ball Bearings - 2346927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details