NationSkander California Corporation 8 Skateboard Bearing Open Kit1063

Description
8 skateboard bearings are Oil Preserved deep Groove Radial Ball Bearings with BRONZE cage.The Bronze material is one of least friction and less friction means higher speeds.Bearings are made of Chrome Steel, also bearings are OIL preserved. Item: 608 Ball Bearings Type: Deep groove ball bearings Cage: BRONZE (Less friction = Higher speeds) Closures: Open Lubrication: Oil Preserved Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Bearing Size: 8 x 22 x 7 mm Quantity: 8 Bearings Packing: 8 bearings in plastic tube KOYO: 608 NSK: 608 NMB: R-2280 Equal: 608 FITS: CORONO 4WD 3DIFF FITS: TIEMPO (1:8) GAS (SEALED)
Description
8 skateboard bearings are Oil Preserved deep Groove Radial Ball Bearings with BRONZE cage.The Bronze material is one of least friction and less friction means higher speeds.Bearings are made of Chrome Steel, also bearings are OIL preserved. Item: 608 Ball Bearings Type: Deep groove ball bearings Cage: BRONZE (Less friction = Higher speeds) Closures: Open Lubrication: Oil Preserved Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Bearing Size: 8 x 22 x 7 mm Quantity: 8 Bearings Packing: 8 bearings in plastic tube KOYO: 608 NSK: 608 NMB: R-2280 Equal: 608 FITS: CORONO 4WD 3DIFF FITS: TIEMPO (1:8) GAS (SEALED)

Suppliers

Company
Product
Description
Supplier Links
8 Skateboard Bearing Open - Kit1063 - NationSkander California Corporation
Anaheim, CA, USA
8 Skateboard Bearing Open
Kit1063
8 Skateboard Bearing Open Kit1063
8 skateboard bearings are Oil Preserved deep Groove Radial Ball Bearings with BRONZE cage.The Bronze material is one of least friction and less friction means higher speeds.Bearings are made of Chrome Steel, also bearings are OIL preserved. Item: 608 Ball Bearings Type: Deep groove ball bearings Cage: BRONZE (Less friction = Higher speeds) Closures: Open Lubrication: Oil Preserved Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Bearing Size: 8 x 22 x 7 mm Quantity: 8 Bearings Packing: 8 bearings in plastic tube KOYO: 608 NSK: 608 NMB: R-2280 Equal: 608 FITS: CORONO 4WD 3DIFF FITS: TIEMPO (1:8) GAS (SEALED)

8 skateboard bearings are Oil Preserved deep Groove Radial Ball Bearings with BRONZE cage.The Bronze material is one of least friction and less friction means higher speeds.Bearings are made of Chrome Steel, also bearings are OIL preserved.

  • Item: 608 Ball Bearings
  • Type: Deep groove ball bearings
  • Cage: BRONZE (Less friction = Higher speeds)
  • Closures: Open
  • Lubrication: Oil Preserved
  • Inner Diameter: 8mm
  • Outer Diameter: 22mm
  • Width: 7mm
  • Bearing Size: 8 x 22 x 7 mm
  • Quantity: 8 Bearings
  • Packing: 8 bearings in plastic tube
  • KOYO: 608
  • NSK: 608
  • NMB: R-2280
  • Equal: 608
  • FITS: CORONO 4WD 3DIFF
  • FITS: TIEMPO (1:8) GAS (SEALED)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit1063
Product Name 8 Skateboard Bearing Open
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FS1805 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-100 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
View Details
 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2058833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details