NationSkander California Corporation 16 inline Skate Sealed Bearing Kit1062

Description
16 skate bearings 608-2RS are Sealed Deep Groove Oil Preserved Radial Ball Bearings with BRONZE cage, The Bronze material is one of the least friction and less friction means higher speeds. Bearings have Rubber Seals, Bearings are made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with Oil. Item: 608-2RS Ball Bearings Type: Deep groove Sealed ball bearings Closures: Rubber Seals Cage: Bronze (Less friction = Higher Speeds) Lubrication: Oil Dimensions: 8mm x 22mm x 7mm Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Size: 8 x 22 x 7 mm Quantity: 16 Bearings Packing: 16 bearings in one plastic tube Applications: Rollerblades,Roller Hockey, Inline Blades Equal: 608-2RS1
Description
16 skate bearings 608-2RS are Sealed Deep Groove Oil Preserved Radial Ball Bearings with BRONZE cage, The Bronze material is one of the least friction and less friction means higher speeds. Bearings have Rubber Seals, Bearings are made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with Oil. Item: 608-2RS Ball Bearings Type: Deep groove Sealed ball bearings Closures: Rubber Seals Cage: Bronze (Less friction = Higher Speeds) Lubrication: Oil Dimensions: 8mm x 22mm x 7mm Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Size: 8 x 22 x 7 mm Quantity: 16 Bearings Packing: 16 bearings in one plastic tube Applications: Rollerblades,Roller Hockey, Inline Blades Equal: 608-2RS1

Suppliers

Company
Product
Description
Supplier Links
16 inline Skate Sealed Bearing - Kit1062 - NationSkander California Corporation
Anaheim, CA, USA
16 inline Skate Sealed Bearing
Kit1062
16 inline Skate Sealed Bearing Kit1062
16 skate bearings 608-2RS are Sealed Deep Groove Oil Preserved Radial Ball Bearings with BRONZE cage, The Bronze material is one of the least friction and less friction means higher speeds. Bearings have Rubber Seals, Bearings are made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with Oil. Item: 608-2RS Ball Bearings Type: Deep groove Sealed ball bearings Closures: Rubber Seals Cage: Bronze (Less friction = Higher Speeds) Lubrication: Oil Dimensions: 8mm x 22mm x 7mm Inner Diameter: 8mm Outer Diameter: 22mm Width: 7mm Size: 8 x 22 x 7 mm Quantity: 16 Bearings Packing: 16 bearings in one plastic tube Applications: Rollerblades,Roller Hockey, Inline Blades Equal: 608-2RS1

16 skate bearings 608-2RS are Sealed Deep Groove Oil Preserved Radial Ball Bearings with BRONZE cage, The Bronze material is one of the least friction and less friction means higher speeds. Bearings have Rubber Seals, Bearings are made of Chrome Steel, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with Oil.

  • Item: 608-2RS Ball Bearings
  • Type: Deep groove Sealed ball bearings
  • Closures: Rubber Seals
  • Cage: Bronze (Less friction = Higher Speeds)
  • Lubrication: Oil
  • Dimensions: 8mm x 22mm x 7mm
  • Inner Diameter: 8mm
  • Outer Diameter: 22mm
  • Width: 7mm
  • Size: 8 x 22 x 7 mm
  • Quantity: 16 Bearings
  • Packing: 16 bearings in one plastic tube
  • Applications: Rollerblades,Roller Hockey, Inline Blades
  • Equal: 608-2RS1
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit1062
Product Name 16 inline Skate Sealed Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-P3115M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-3/8 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details
Ball Bearings - 2058824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details