NationSkander California Corporation Yamaha Blaster Front/Rear Bearing Set Kit106

Description
High Quality Complete set Ball Bearings for Yamaha Blaster (Front and Rear) ATV Bearings, Set Contains 6 Bearings, 4 for the front right and left wheels and 2 for the rear axle. bearings has 2 rubber seals to protect the bearings from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Complete Bearings Set Model: Yamaha Blaster (Front and Rear) ATV Bearings Closures: 2 Rubber Seals Quantity: 6 Pcs.
Description
High Quality Complete set Ball Bearings for Yamaha Blaster (Front and Rear) ATV Bearings, Set Contains 6 Bearings, 4 for the front right and left wheels and 2 for the rear axle. bearings has 2 rubber seals to protect the bearings from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Complete Bearings Set Model: Yamaha Blaster (Front and Rear) ATV Bearings Closures: 2 Rubber Seals Quantity: 6 Pcs.

Suppliers

Company
Product
Description
Supplier Links
Yamaha Blaster Front/Rear Bearing Set - Kit106 - NationSkander California Corporation
Anaheim, CA, USA
Yamaha Blaster Front/Rear Bearing Set
Kit106
Yamaha Blaster Front/Rear Bearing Set Kit106
High Quality Complete set Ball Bearings for Yamaha Blaster (Front and Rear) ATV Bearings, Set Contains 6 Bearings, 4 for the front right and left wheels and 2 for the rear axle. bearings has 2 rubber seals to protect the bearings from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Complete Bearings Set Model: Yamaha Blaster (Front and Rear) ATV Bearings Closures: 2 Rubber Seals Quantity: 6 Pcs.

High Quality Complete set Ball Bearings for Yamaha Blaster (Front and Rear) ATV Bearings, Set Contains 6 Bearings, 4 for the front right and left wheels and 2 for the rear axle. bearings has 2 rubber seals to protect the bearings from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Complete Bearings Set
  • Model: Yamaha Blaster (Front and Rear) ATV Bearings
  • Closures: 2 Rubber Seals
  • Quantity: 6 Pcs.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit106
Product Name Yamaha Blaster Front/Rear Bearing Set
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-52-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 10600 lbs (4807 kg)
Dynamic Radial 17000 lbs (7710 kg)
View Details
Ball Bearings - 1883315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-P8737M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details