NationSkander California Corporation 61902-2RS Ceramic Bearing 15x28x7 ZrO2 Kit1057_1

Description
One bearing Stainless Steel Ceramic Balls ABEC-5 quality, this is a popular size that could be used in many application that uses this size 15x 28x 7 Bearings can rotate up to 100,000 rpm, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item Type: Double Sealed Ball Bearings ABEC-5 Item Name: S6902-2RS = 61902-2RS1 Size: 15mm x 28mm x 7mm Type: Deep groove radial ball bearings Material: Stainless Steel Balls: ZrO2 Ceramic (Zirconium Oxide) Closures: Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: One Bearing Marking: S6902RS = 61902RS1
Description
One bearing Stainless Steel Ceramic Balls ABEC-5 quality, this is a popular size that could be used in many application that uses this size 15x 28x 7 Bearings can rotate up to 100,000 rpm, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item Type: Double Sealed Ball Bearings ABEC-5 Item Name: S6902-2RS = 61902-2RS1 Size: 15mm x 28mm x 7mm Type: Deep groove radial ball bearings Material: Stainless Steel Balls: ZrO2 Ceramic (Zirconium Oxide) Closures: Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: One Bearing Marking: S6902RS = 61902RS1

Suppliers

Company
Product
Description
Supplier Links
61902-2RS Ceramic Bearing 15x28x7 ZrO2 - Kit1057_1 - NationSkander California Corporation
Anaheim, CA, USA
61902-2RS Ceramic Bearing 15x28x7 ZrO2
Kit1057_1
61902-2RS Ceramic Bearing 15x28x7 ZrO2 Kit1057_1
One bearing Stainless Steel Ceramic Balls ABEC-5 quality, this is a popular size that could be used in many application that uses this size 15x 28x 7 Bearings can rotate up to 100,000 rpm, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item Type: Double Sealed Ball Bearings ABEC-5 Item Name: S6902-2RS = 61902-2RS1 Size: 15mm x 28mm x 7mm Type: Deep groove radial ball bearings Material: Stainless Steel Balls: ZrO2 Ceramic (Zirconium Oxide) Closures: Rubber Seals Lubrication: Self Lubricated (Grease) Quantity: One Bearing Marking: S6902RS = 61902RS1

One bearing Stainless Steel Ceramic Balls ABEC-5 quality, this is a popular size that could be used in many application that uses this size 15x 28x 7 Bearings can rotate up to 100,000 rpm, each bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item Type: Double Sealed Ball Bearings ABEC-5
  • Item Name: S6902-2RS = 61902-2RS1
  • Size: 15mm x 28mm x 7mm
  • Type: Deep groove radial ball bearings
  • Material: Stainless Steel
  • Balls: ZrO2 Ceramic (Zirconium Oxide)
  • Closures: Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Quantity: One Bearing
  • Marking: S6902RS = 61902RS1
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit1057_1
Product Name 61902-2RS Ceramic Bearing 15x28x7 ZrO2
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
0.0469
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details