NationSkander California Corporation 10 Ceramic Bearing 6x12x4 Kit1055

Description
10 bearings Stainless Steel Ceramic Balls ABEC-5 quality, this is a popular size that could be used in many application that uses this size 6mm x 12mm x 4mm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: Double Shielded Ball Bearings ABEC-5 Type: Deep groove ball bearings Material: Stainless Steel Balls : Ceramic Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 6 x 12 x 4 mm Quantity: 10 Bearings Packing: 10 bearings in One plastic tube Fits: Tamiya, Kyosho KOYO: WML6012ZZ NSK: MR126ZZ NMB: L-1260ZZ FITS: MRC THUNDER KING DESERT THUNDER BAHA KING FITS: THUNDER KING LARGER REAR BEARING FITS: TAMIYA ALPHA-ROMEO FITS: TAMIYA AMG MERC-CLASS FITS: TAMIYA BLITZ FITS: TAMIYA CASTRO FITS: TAMIYA CELICA FITS: TAMIYA DTM-D2 FITS: TAMIYA FERRARI F189 FITS: TAMIYA JACOS MUGEN CIVIC FWD FITS: TAMIYA KING HAULER GLOVE LINER FITS: TAMIYA LEVIN FWD FITS: TAMIYA NISSAN 300ZX-MERCEDES BENZ C11 F1 FITS: TAMIYA PAJERO FITS: TAMIYA RENAULT CLIO WILLIAMS FITS: TAMIYA SUPRA GR.N FITS: TAMIYA TAO2 CHASSIS FITS: TAMIYA TA03-TA03F CHASSIS(BELT DRIVE) FITS: TAMIYA TA03R FITS: TAMIYA TAO3R WHEEL OUTER FITS: TAMIYA TOYOTA
Description
10 bearings Stainless Steel Ceramic Balls ABEC-5 quality, this is a popular size that could be used in many application that uses this size 6mm x 12mm x 4mm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: Double Shielded Ball Bearings ABEC-5 Type: Deep groove ball bearings Material: Stainless Steel Balls : Ceramic Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 6 x 12 x 4 mm Quantity: 10 Bearings Packing: 10 bearings in One plastic tube Fits: Tamiya, Kyosho KOYO: WML6012ZZ NSK: MR126ZZ NMB: L-1260ZZ FITS: MRC THUNDER KING DESERT THUNDER BAHA KING FITS: THUNDER KING LARGER REAR BEARING FITS: TAMIYA ALPHA-ROMEO FITS: TAMIYA AMG MERC-CLASS FITS: TAMIYA BLITZ FITS: TAMIYA CASTRO FITS: TAMIYA CELICA FITS: TAMIYA DTM-D2 FITS: TAMIYA FERRARI F189 FITS: TAMIYA JACOS MUGEN CIVIC FWD FITS: TAMIYA KING HAULER GLOVE LINER FITS: TAMIYA LEVIN FWD FITS: TAMIYA NISSAN 300ZX-MERCEDES BENZ C11 F1 FITS: TAMIYA PAJERO FITS: TAMIYA RENAULT CLIO WILLIAMS FITS: TAMIYA SUPRA GR.N FITS: TAMIYA TAO2 CHASSIS FITS: TAMIYA TA03-TA03F CHASSIS(BELT DRIVE) FITS: TAMIYA TA03R FITS: TAMIYA TAO3R WHEEL OUTER FITS: TAMIYA TOYOTA

Suppliers

Company
Product
Description
Supplier Links
10 Ceramic Bearing 6x12x4 - Kit1055 - NationSkander California Corporation
Anaheim, CA, USA
10 Ceramic Bearing 6x12x4
Kit1055
10 Ceramic Bearing 6x12x4 Kit1055
10 bearings Stainless Steel Ceramic Balls ABEC-5 quality, this is a popular size that could be used in many application that uses this size 6mm x 12mm x 4mm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease. Item: Double Shielded Ball Bearings ABEC-5 Type: Deep groove ball bearings Material: Stainless Steel Balls : Ceramic Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Size: 6 x 12 x 4 mm Quantity: 10 Bearings Packing: 10 bearings in One plastic tube Fits: Tamiya, Kyosho KOYO: WML6012ZZ NSK: MR126ZZ NMB: L-1260ZZ FITS: MRC THUNDER KING DESERT THUNDER BAHA KING FITS: THUNDER KING LARGER REAR BEARING FITS: TAMIYA ALPHA-ROMEO FITS: TAMIYA AMG MERC-CLASS FITS: TAMIYA BLITZ FITS: TAMIYA CASTRO FITS: TAMIYA CELICA FITS: TAMIYA DTM-D2 FITS: TAMIYA FERRARI F189 FITS: TAMIYA JACOS MUGEN CIVIC FWD FITS: TAMIYA KING HAULER GLOVE LINER FITS: TAMIYA LEVIN FWD FITS: TAMIYA NISSAN 300ZX-MERCEDES BENZ C11 F1 FITS: TAMIYA PAJERO FITS: TAMIYA RENAULT CLIO WILLIAMS FITS: TAMIYA SUPRA GR.N FITS: TAMIYA TAO2 CHASSIS FITS: TAMIYA TA03-TA03F CHASSIS(BELT DRIVE) FITS: TAMIYA TA03R FITS: TAMIYA TAO3R WHEEL OUTER FITS: TAMIYA TOYOTA

10 bearings Stainless Steel Ceramic Balls ABEC-5 quality, this is a popular size that could be used in many application that uses this size 6mm x 12mm x 4mm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearing is pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings ABEC-5
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Balls : Ceramic
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 6 x 12 x 4 mm
  • Quantity: 10 Bearings
  • Packing: 10 bearings in One plastic tube
  • Fits: Tamiya, Kyosho
  • KOYO: WML6012ZZ
  • NSK: MR126ZZ
  • NMB: L-1260ZZ
  • FITS: MRC THUNDER KING DESERT THUNDER BAHA KING
  • FITS: THUNDER KING LARGER REAR BEARING
  • FITS: TAMIYA ALPHA-ROMEO
  • FITS: TAMIYA AMG MERC-CLASS
  • FITS: TAMIYA BLITZ
  • FITS: TAMIYA CASTRO
  • FITS: TAMIYA CELICA
  • FITS: TAMIYA DTM-D2
  • FITS: TAMIYA FERRARI F189
  • FITS: TAMIYA JACOS MUGEN CIVIC FWD
  • FITS: TAMIYA KING HAULER GLOVE LINER
  • FITS: TAMIYA LEVIN FWD
  • FITS: TAMIYA NISSAN 300ZX-MERCEDES BENZ C11 F1
  • FITS: TAMIYA PAJERO
  • FITS: TAMIYA RENAULT CLIO WILLIAMS
  • FITS: TAMIYA SUPRA GR.N
  • FITS: TAMIYA TAO2 CHASSIS
  • FITS: TAMIYA TA03-TA03F CHASSIS(BELT DRIVE)
  • FITS: TAMIYA TA03R
  • FITS: TAMIYA TAO3R WHEEL OUTER
  • FITS: TAMIYA TOYOTA
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit1055
Product Name 10 Ceramic Bearing 6x12x4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR: Flanged Stud Type - MFCR-80 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5777 lbs (2620 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PS8737 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details