NationSkander California Corporation 10 Ceramic Bearing S686ZZ 6x13x5 Kit1054

Description
10 Stainless Steel Bearings with Ceramic Balls ABEC-5 quality, It is a popular size that could be used in many application that uses this size 6mm x 13mm x 5mm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Hybrid Ceramic Double Shielded Ball Bearings Type: Deep groove ball bearings Quality: ABEC-5 S686ZZ Material: Stainless Steel Balls: Ceramic Closures: Metal Shields Lubrication: Self Lubricated (Grease) Size: 6mm x 13mm x 5mm Quantity: 10 Bearings KOYO: W686ZZ NSK: 686ZZ NMB: L-1360ZZ BMT GAS BMT AUSTIN BMT 931 4012 SA-AD BMT 931 AUSTIN QCFE FITS: OFNA PIRATE(1:8) GAS FITS: PICCO CARS RS600 GAS (1:10)
Description
10 Stainless Steel Bearings with Ceramic Balls ABEC-5 quality, It is a popular size that could be used in many application that uses this size 6mm x 13mm x 5mm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Hybrid Ceramic Double Shielded Ball Bearings Type: Deep groove ball bearings Quality: ABEC-5 S686ZZ Material: Stainless Steel Balls: Ceramic Closures: Metal Shields Lubrication: Self Lubricated (Grease) Size: 6mm x 13mm x 5mm Quantity: 10 Bearings KOYO: W686ZZ NSK: 686ZZ NMB: L-1360ZZ BMT GAS BMT AUSTIN BMT 931 4012 SA-AD BMT 931 AUSTIN QCFE FITS: OFNA PIRATE(1:8) GAS FITS: PICCO CARS RS600 GAS (1:10)

Suppliers

Company
Product
Description
Supplier Links
10 Ceramic Bearing S686ZZ 6x13x5 - Kit1054 - NationSkander California Corporation
Anaheim, CA, USA
10 Ceramic Bearing S686ZZ 6x13x5
Kit1054
10 Ceramic Bearing S686ZZ 6x13x5 Kit1054
10 Stainless Steel Bearings with Ceramic Balls ABEC-5 quality, It is a popular size that could be used in many application that uses this size 6mm x 13mm x 5mm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Hybrid Ceramic Double Shielded Ball Bearings Type: Deep groove ball bearings Quality: ABEC-5 S686ZZ Material: Stainless Steel Balls: Ceramic Closures: Metal Shields Lubrication: Self Lubricated (Grease) Size: 6mm x 13mm x 5mm Quantity: 10 Bearings KOYO: W686ZZ NSK: 686ZZ NMB: L-1360ZZ BMT GAS BMT AUSTIN BMT 931 4012 SA-AD BMT 931 AUSTIN QCFE FITS: OFNA PIRATE(1:8) GAS FITS: PICCO CARS RS600 GAS (1:10)

10 Stainless Steel Bearings with Ceramic Balls ABEC-5 quality, It is a popular size that could be used in many application that uses this size 6mm x 13mm x 5mm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Hybrid Ceramic Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Quality: ABEC-5 S686ZZ
  • Material: Stainless Steel
  • Balls: Ceramic
  • Closures: Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 6mm x 13mm x 5mm
  • Quantity: 10 Bearings
  • KOYO: W686ZZ
  • NSK: 686ZZ
  • NMB: L-1360ZZ
  • BMT GAS
  • BMT AUSTIN
  • BMT 931 4012 SA-AD
  • BMT 931 AUSTIN QCFE
  • FITS: OFNA PIRATE(1:8) GAS
  • FITS: PICCO CARS RS600 GAS (1:10)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit1054
Product Name 10 Ceramic Bearing S686ZZ 6x13x5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Ceramic bearing (chemical resistance, non-magnetism and heat resistant)_C - TOK America, Inc.
Specs
Rolling Element Ceramic Balls
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-40 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 10.0000 inch (254.000 mm)
View Details