SR188ZZ Stainless Steel with Ceramic Balls ABEC-5 Ball Bearings, this is a popular size that could be used in many application that uses this size 1/4"x 1/2"x 3/16" inch, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.
Item: SR188ZZ Ball Bearing
Type: Deep Groove Ball Bearings
Quality: ABEC-5
Balls: Ceramic
Closures: Metal Shields
Material: Stainless Steel
Lubrication: Self Lubricated (Grease)
Size: 1/4" x 1/2" x 3/16" inch
Inner Diameter: 1/4" inch
Outer Diameter: 1/2" inch
Width: 3/16" inch
Dynamic load rating: 186 LBS
Static load rating: 84 LBS
Quantity: 10 Bearings
Yoyo Bearing Fits: Hitman, NM, NM2, HG, X-con, Mini MotriX, Big Ben, Speeder, Dark Magic
SR188ZZ Stainless Steel with Ceramic Balls ABEC-5 Ball Bearings, this is a popular size that could be used in many application that uses this size 1/4"x 1/2"x 3/16" inch, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.
- Item: SR188ZZ Ball Bearing
- Type: Deep Groove Ball Bearings
- Quality: ABEC-5
- Balls: Ceramic
- Closures: Metal Shields
- Material: Stainless Steel
- Lubrication: Self Lubricated (Grease)
- Size: 1/4" x 1/2" x 3/16" inch
- Inner Diameter: 1/4" inch
- Outer Diameter: 1/2" inch
- Width: 3/16" inch
- Dynamic load rating: 186 LBS
- Static load rating: 84 LBS
- Quantity: 10 Bearings
- Yoyo Bearing Fits: Hitman, NM, NM2, HG, X-con, Mini MotriX, Big Ben, Speeder, Dark Magic