NationSkander California Corporation 10 Ceramic Bearing SR166ZZ 3/16 Kit1052

Description
10 Stainless Steel Bearings with Ceramic Balls ABEC-5 quality, this is a popular size that could be used in many application that uses this size 3/16"x 3/8"x 1/8", each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Hybrid Ceramic Double Shielded Ball Bearings Type: Deep groove ball bearings Quality: ABEC-5 Material: Stainless Steel Balls: Ceramic Closures: Metal Shields Lubrication: Self Lubricated (Grease) Size: 3/16" x 3/8"x 1/8" Quantity: 10 Bearings
Description
10 Stainless Steel Bearings with Ceramic Balls ABEC-5 quality, this is a popular size that could be used in many application that uses this size 3/16"x 3/8"x 1/8", each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Hybrid Ceramic Double Shielded Ball Bearings Type: Deep groove ball bearings Quality: ABEC-5 Material: Stainless Steel Balls: Ceramic Closures: Metal Shields Lubrication: Self Lubricated (Grease) Size: 3/16" x 3/8"x 1/8" Quantity: 10 Bearings

Suppliers

Company
Product
Description
Supplier Links
10 Ceramic Bearing SR166ZZ 3/16 - Kit1052 - NationSkander California Corporation
Anaheim, CA, USA
10 Ceramic Bearing SR166ZZ 3/16
Kit1052
10 Ceramic Bearing SR166ZZ 3/16 Kit1052
10 Stainless Steel Bearings with Ceramic Balls ABEC-5 quality, this is a popular size that could be used in many application that uses this size 3/16"x 3/8"x 1/8", each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Hybrid Ceramic Double Shielded Ball Bearings Type: Deep groove ball bearings Quality: ABEC-5 Material: Stainless Steel Balls: Ceramic Closures: Metal Shields Lubrication: Self Lubricated (Grease) Size: 3/16" x 3/8"x 1/8" Quantity: 10 Bearings

10 Stainless Steel Bearings with Ceramic Balls ABEC-5 quality, this is a popular size that could be used in many application that uses this size 3/16"x 3/8"x 1/8", each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Hybrid Ceramic Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Quality: ABEC-5
  • Material: Stainless Steel
  • Balls: Ceramic
  • Closures: Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 3/16" x 3/8"x 1/8"
  • Quantity: 10 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit1052
Product Name 10 Ceramic Bearing SR166ZZ 3/16
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
 - Flat type_Plastic bearing (partial stainless steel version)_DR-S - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.0469
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details