NationSkander California Corporation 10 Ceramic Bearing 5x9x3 kit1050

Description
10 ABEC-5 Stainless Steel Bearings with Ceramic Balls ABEC-5 quality, this is a popular size that could be used in many application that uses this size 5mm x 9mm x 3mm. Each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Hybrid Ceramic Double Shielded Ball Bearings ABEC-5 Type: Deep groove ball bearings Material: Stainless Steel Balls: Ceramic Closures: Metal Shields Lubrication: Self Lubricated (Grease) Size: 5mm x 9mm x 3mm Quantity: 10 Bearings FITS: CORALLY PRO 10 (1:12) FORMULA 1 FRONT WHEELS FITS: CORALLY PRO 10 (1:12) FORMULA 1 SPUR GEAR FITS: CORALLY SP10 FTIS: CORALLY SP12 FITS: SP12 (1:12)
Description
10 ABEC-5 Stainless Steel Bearings with Ceramic Balls ABEC-5 quality, this is a popular size that could be used in many application that uses this size 5mm x 9mm x 3mm. Each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Hybrid Ceramic Double Shielded Ball Bearings ABEC-5 Type: Deep groove ball bearings Material: Stainless Steel Balls: Ceramic Closures: Metal Shields Lubrication: Self Lubricated (Grease) Size: 5mm x 9mm x 3mm Quantity: 10 Bearings FITS: CORALLY PRO 10 (1:12) FORMULA 1 FRONT WHEELS FITS: CORALLY PRO 10 (1:12) FORMULA 1 SPUR GEAR FITS: CORALLY SP10 FTIS: CORALLY SP12 FITS: SP12 (1:12)

Suppliers

Company
Product
Description
Supplier Links
10 Ceramic Bearing 5x9x3 - kit1050 - NationSkander California Corporation
Anaheim, CA, USA
10 Ceramic Bearing 5x9x3
kit1050
10 Ceramic Bearing 5x9x3 kit1050
10 ABEC-5 Stainless Steel Bearings with Ceramic Balls ABEC-5 quality, this is a popular size that could be used in many application that uses this size 5mm x 9mm x 3mm. Each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Hybrid Ceramic Double Shielded Ball Bearings ABEC-5 Type: Deep groove ball bearings Material: Stainless Steel Balls: Ceramic Closures: Metal Shields Lubrication: Self Lubricated (Grease) Size: 5mm x 9mm x 3mm Quantity: 10 Bearings FITS: CORALLY PRO 10 (1:12) FORMULA 1 FRONT WHEELS FITS: CORALLY PRO 10 (1:12) FORMULA 1 SPUR GEAR FITS: CORALLY SP10 FTIS: CORALLY SP12 FITS: SP12 (1:12)

10 ABEC-5 Stainless Steel Bearings with Ceramic Balls ABEC-5 quality, this is a popular size that could be used in many application that uses this size 5mm x 9mm x 3mm. Each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Hybrid Ceramic Double Shielded Ball Bearings ABEC-5
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Balls: Ceramic
  • Closures: Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 5mm x 9mm x 3mm
  • Quantity: 10 Bearings
  • FITS: CORALLY PRO 10 (1:12) FORMULA 1 FRONT WHEELS
  • FITS: CORALLY PRO 10 (1:12) FORMULA 1 SPUR GEAR
  • FITS: CORALLY SP10
  • FTIS: CORALLY SP12
  • FITS: SP12 (1:12)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit1050
Product Name 10 Ceramic Bearing 5x9x3
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR: Plain Stud Type - MPCR-30 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details
Ball Bearings - 2612689 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PS3725G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details