NationSkander California Corporation 10 Ceramic Bearing SMR93ZZ 3x9x4 Kit1049

Description
10 ABEC-5 Stainless Steel Bearings with Ceramic Balls ABEC-5 quality, this is a popular size that could be used in many application that uses this size 3mm x 9mm x 4mm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Hybrid Ceramic Double Shielded Ball Bearings ABEC-5 Type: 3x9 Deep groove ball bearings Material: Stainless Steel Balls: Ceramic Closures: Metal Shields Lubrication: Self Lubricated (Grease) Size: 3mm x 9mm x 4mm Quantity: 10 Bearings
Description
10 ABEC-5 Stainless Steel Bearings with Ceramic Balls ABEC-5 quality, this is a popular size that could be used in many application that uses this size 3mm x 9mm x 4mm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Hybrid Ceramic Double Shielded Ball Bearings ABEC-5 Type: 3x9 Deep groove ball bearings Material: Stainless Steel Balls: Ceramic Closures: Metal Shields Lubrication: Self Lubricated (Grease) Size: 3mm x 9mm x 4mm Quantity: 10 Bearings

Suppliers

Company
Product
Description
Supplier Links
10 Ceramic Bearing SMR93ZZ 3x9x4 - Kit1049 - NationSkander California Corporation
Anaheim, CA, USA
10 Ceramic Bearing SMR93ZZ 3x9x4
Kit1049
10 Ceramic Bearing SMR93ZZ 3x9x4 Kit1049
10 ABEC-5 Stainless Steel Bearings with Ceramic Balls ABEC-5 quality, this is a popular size that could be used in many application that uses this size 3mm x 9mm x 4mm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Hybrid Ceramic Double Shielded Ball Bearings ABEC-5 Type: 3x9 Deep groove ball bearings Material: Stainless Steel Balls: Ceramic Closures: Metal Shields Lubrication: Self Lubricated (Grease) Size: 3mm x 9mm x 4mm Quantity: 10 Bearings

10 ABEC-5 Stainless Steel Bearings with Ceramic Balls ABEC-5 quality, this is a popular size that could be used in many application that uses this size 3mm x 9mm x 4mm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Hybrid Ceramic Double Shielded Ball Bearings ABEC-5
  • Type: 3x9 Deep groove ball bearings
  • Material: Stainless Steel
  • Balls: Ceramic
  • Closures: Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 3mm x 9mm x 4mm
  • Quantity: 10 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit1049
Product Name 10 Ceramic Bearing SMR93ZZ 3x9x4
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Metal bearing (heavy duty)_A - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 1830 lbs (830 kg)
Dynamic Radial 3490 lbs (1583 kg)
View Details