NationSkander California Corporation 10 Ceramic Bearing S693ZZ 3x8x4 kit1048

Description
10 ABEC-5 Stainless Steel Bearings with Ceramic Balls ABEC-5 quality, this is a popular size that could be used in many application that uses this size 3mm x 9mm x 4mm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Hybrid Ceramic Double Shielded Ball Bearings ABEC-5 Type: Deep groove ball bearings Material: Stainless Steel Balls: Ceramic Closures: Metal Shields Lubrication: Self Lubricated (Grease) Size: 3mm x 9mm x 4mm Quantity: 10 Bearings
Description
10 ABEC-5 Stainless Steel Bearings with Ceramic Balls ABEC-5 quality, this is a popular size that could be used in many application that uses this size 3mm x 9mm x 4mm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Hybrid Ceramic Double Shielded Ball Bearings ABEC-5 Type: Deep groove ball bearings Material: Stainless Steel Balls: Ceramic Closures: Metal Shields Lubrication: Self Lubricated (Grease) Size: 3mm x 9mm x 4mm Quantity: 10 Bearings

Suppliers

Company
Product
Description
Supplier Links
10 Ceramic Bearing S693ZZ 3x8x4 - kit1048 - NationSkander California Corporation
Anaheim, CA, USA
10 Ceramic Bearing S693ZZ 3x8x4
kit1048
10 Ceramic Bearing S693ZZ 3x8x4 kit1048
10 ABEC-5 Stainless Steel Bearings with Ceramic Balls ABEC-5 quality, this is a popular size that could be used in many application that uses this size 3mm x 9mm x 4mm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Hybrid Ceramic Double Shielded Ball Bearings ABEC-5 Type: Deep groove ball bearings Material: Stainless Steel Balls: Ceramic Closures: Metal Shields Lubrication: Self Lubricated (Grease) Size: 3mm x 9mm x 4mm Quantity: 10 Bearings

10 ABEC-5 Stainless Steel Bearings with Ceramic Balls ABEC-5 quality, this is a popular size that could be used in many application that uses this size 3mm x 9mm x 4mm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Hybrid Ceramic Double Shielded Ball Bearings ABEC-5
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Balls: Ceramic
  • Closures: Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 3mm x 9mm x 4mm
  • Quantity: 10 Bearings
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit1048
Product Name 10 Ceramic Bearing S693ZZ 3x8x4
Unlock Full Specs
to access all available technical data

Similar Products

0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
Ball Bearings - 1883327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-125-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 58500 lbs (26531 kg)
View Details