NationSkander California Corporation 10 Ceramic Bearing S683ZZ 3x7x3 kit1047

Description
10 Stainless Steel Ceramic Balls ABEC-5 quality Ball bearings, this is a popular size that could be used in many application that uses this size 3mm x 7mm x 3mm. each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Hybrid Ceramic Double Shielded Ball Bearings ABEC-5 Type: Deep groove ball bearings Material: Stainless Steel Quality: ABEC-5 Balls: Ceramic Closures: Metal Shields Lubrication: Self Lubricated (Grease) Size: 3mm x 7mm x 3mm Quantity: 10 Bearings Fits: Tamiya Replaces KOYO: W683ZZ Replaces NSK: 683ZZ Replaces NMB: L-730ZZ
Description
10 Stainless Steel Ceramic Balls ABEC-5 quality Ball bearings, this is a popular size that could be used in many application that uses this size 3mm x 7mm x 3mm. each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Hybrid Ceramic Double Shielded Ball Bearings ABEC-5 Type: Deep groove ball bearings Material: Stainless Steel Quality: ABEC-5 Balls: Ceramic Closures: Metal Shields Lubrication: Self Lubricated (Grease) Size: 3mm x 7mm x 3mm Quantity: 10 Bearings Fits: Tamiya Replaces KOYO: W683ZZ Replaces NSK: 683ZZ Replaces NMB: L-730ZZ

Suppliers

Company
Product
Description
Supplier Links
10 Ceramic Bearing S683ZZ 3x7x3 - kit1047 - NationSkander California Corporation
Anaheim, CA, USA
10 Ceramic Bearing S683ZZ 3x7x3
kit1047
10 Ceramic Bearing S683ZZ 3x7x3 kit1047
10 Stainless Steel Ceramic Balls ABEC-5 quality Ball bearings, this is a popular size that could be used in many application that uses this size 3mm x 7mm x 3mm. each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Hybrid Ceramic Double Shielded Ball Bearings ABEC-5 Type: Deep groove ball bearings Material: Stainless Steel Quality: ABEC-5 Balls: Ceramic Closures: Metal Shields Lubrication: Self Lubricated (Grease) Size: 3mm x 7mm x 3mm Quantity: 10 Bearings Fits: Tamiya Replaces KOYO: W683ZZ Replaces NSK: 683ZZ Replaces NMB: L-730ZZ

10 Stainless Steel Ceramic Balls ABEC-5 quality Ball bearings, this is a popular size that could be used in many application that uses this size 3mm x 7mm x 3mm. each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Hybrid Ceramic Double Shielded Ball Bearings ABEC-5
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Quality: ABEC-5
  • Balls: Ceramic
  • Closures: Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 3mm x 7mm x 3mm
  • Quantity: 10 Bearings
  • Fits: Tamiya
  • Replaces KOYO: W683ZZ
  • Replaces NSK: 683ZZ
  • Replaces NMB: L-730ZZ
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit1047
Product Name 10 Ceramic Bearing S683ZZ 3x7x3
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
 - Flat type_Plastic bearing (partial stainless steel version)_DR-S - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVCR-E: V-Groove Eccentric Stud Type - MVCR-76-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details