NationSkander California Corporation 62202-2RS Bearing 15x35x14 Sealed kit1045

Description
62202-2RS Sealed Ball Bearing, 62202-2RS is made of Chrome Steel, 62202-2RS Bearing is made of Chrome Steel, 62202-2RS is rubber sealed and greased. Item: 62202-2RS Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: Rubber Seals Lubrication: Self Lubricated (Grease) Size: 15mm x 35mm x 14mm Inner Diameter: 15mm Outer Diameter: 35mm Width: 14mm Quantity: One Bearing Equal: 62202-2RS1 Marking: 62202RS
Description
62202-2RS Sealed Ball Bearing, 62202-2RS is made of Chrome Steel, 62202-2RS Bearing is made of Chrome Steel, 62202-2RS is rubber sealed and greased. Item: 62202-2RS Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: Rubber Seals Lubrication: Self Lubricated (Grease) Size: 15mm x 35mm x 14mm Inner Diameter: 15mm Outer Diameter: 35mm Width: 14mm Quantity: One Bearing Equal: 62202-2RS1 Marking: 62202RS

Suppliers

Company
Product
Description
Supplier Links
62202-2RS Bearing 15x35x14 Sealed - kit1045 - NationSkander California Corporation
Anaheim, CA, USA
62202-2RS Bearing 15x35x14 Sealed
kit1045
62202-2RS Bearing 15x35x14 Sealed kit1045
62202-2RS Sealed Ball Bearing, 62202-2RS is made of Chrome Steel, 62202-2RS Bearing is made of Chrome Steel, 62202-2RS is rubber sealed and greased. Item: 62202-2RS Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: Rubber Seals Lubrication: Self Lubricated (Grease) Size: 15mm x 35mm x 14mm Inner Diameter: 15mm Outer Diameter: 35mm Width: 14mm Quantity: One Bearing Equal: 62202-2RS1 Marking: 62202RS

62202-2RS Sealed Ball Bearing, 62202-2RS is made of Chrome Steel, 62202-2RS Bearing is made of Chrome Steel, 62202-2RS is rubber sealed and greased.

  • Item: 62202-2RS Bearing
  • Type: Deep Groove Ball Bearing
  • Material: Chrome Steel
  • Closures: Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Size: 15mm x 35mm x 14mm
  • Inner Diameter: 15mm
  • Outer Diameter: 35mm
  • Width: 14mm
  • Quantity: One Bearing
  • Equal: 62202-2RS1
  • Marking: 62202RS
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit1045
Product Name 62202-2RS Bearing 15x35x14 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-47-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 7560 lbs (3429 kg)
Dynamic Radial 12200 lbs (5533 kg)
View Details
 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details