NationSkander California Corporation 61903RS Sealed Bearing 17x30x7 kit1044_2

Description
61903RS Sealed Ball Bearing, inner diameter is 17mm, outer diameter is 30mm and width is 7mm, 61903RS is a popular size that could be used in many applications, Bearing is made of Chrome Steel, bearing has 2 built-in rubber seals to protect the bearing from dust or any possible contamination, 61903RS bearing is pre-lubricated with grease. Item: 61903RS Ball Bearing Type: Deep Groove Ball Bearing Cage: Chrome Steel Material: Chrome Steel Closures: Rubber Seals ubrication: Self Lubricated (Grease) Size: 17mm x 30mm x 7mm Dimensions: 17mm x 30mm x 7mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 30mm Width/Height/thickne ss: 7mm Quantity: One bearing MARKING: 61903RS / 61903RS Equal: 6903-2RS1 & 6903-2RZ Equal: 61903-2RS1
Description
61903RS Sealed Ball Bearing, inner diameter is 17mm, outer diameter is 30mm and width is 7mm, 61903RS is a popular size that could be used in many applications, Bearing is made of Chrome Steel, bearing has 2 built-in rubber seals to protect the bearing from dust or any possible contamination, 61903RS bearing is pre-lubricated with grease. Item: 61903RS Ball Bearing Type: Deep Groove Ball Bearing Cage: Chrome Steel Material: Chrome Steel Closures: Rubber Seals ubrication: Self Lubricated (Grease) Size: 17mm x 30mm x 7mm Dimensions: 17mm x 30mm x 7mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 30mm Width/Height/thickne ss: 7mm Quantity: One bearing MARKING: 61903RS / 61903RS Equal: 6903-2RS1 & 6903-2RZ Equal: 61903-2RS1

Suppliers

Company
Product
Description
Supplier Links
61903RS Sealed Bearing 17x30x7 - kit1044_2 - NationSkander California Corporation
Anaheim, CA, USA
61903RS Sealed Bearing 17x30x7
kit1044_2
61903RS Sealed Bearing 17x30x7 kit1044_2
61903RS Sealed Ball Bearing, inner diameter is 17mm, outer diameter is 30mm and width is 7mm, 61903RS is a popular size that could be used in many applications, Bearing is made of Chrome Steel, bearing has 2 built-in rubber seals to protect the bearing from dust or any possible contamination, 61903RS bearing is pre-lubricated with grease. Item: 61903RS Ball Bearing Type: Deep Groove Ball Bearing Cage: Chrome Steel Material: Chrome Steel Closures: Rubber Seals ubrication: Self Lubricated (Grease) Size: 17mm x 30mm x 7mm Dimensions: 17mm x 30mm x 7mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 30mm Width/Height/thickne ss: 7mm Quantity: One bearing MARKING: 61903RS / 61903RS Equal: 6903-2RS1 & 6903-2RZ Equal: 61903-2RS1

61903RS Sealed Ball Bearing, inner diameter is 17mm, outer diameter is 30mm and width is 7mm, 61903RS is a popular size that could be used in many applications, Bearing is made of Chrome Steel, bearing has 2 built-in rubber seals to protect the bearing from dust or any possible contamination, 61903RS bearing is pre-lubricated with grease.

  • Item: 61903RS Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Cage: Chrome Steel
  • Material: Chrome Steel
  • Closures: Rubber Seals
  • ubrication: Self Lubricated (Grease)
  • Size: 17mm x 30mm x 7mm
  • Dimensions: 17mm x 30mm x 7mm/Metric
  • ID (inner diameter)/Bore: 17mm
  • OD (outer diameter): 30mm
  • Width/Height/thickness: 7mm
  • Quantity: One bearing
  • MARKING: 61903RS / 61903RS
  • Equal: 6903-2RS1 & 6903-2RZ
  • Equal: 61903-2RS1
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit1044_2
Product Name 61903RS Sealed Bearing 17x30x7
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-200-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 63000 lbs (28571 kg)
Dynamic Radial 159000 lbs (72109 kg)
View Details