NationSkander California Corporation 6903RS Sealed Bearing 17x30x7 kit1044_1

Description
6903RS Ball Sealed Ball Bearing, inner diameter is 17mm, outer diameter is 30mm and width is 7mm, 6903RS is a popular size that could be used in many applications, Bearing is made of Chrome Steel, 6903RS bearing has 2 built-in rubber seals to protect the bearing from dust or any possible contamination, bearing is pre-lubricated with grease. Item: 6903RS Ball Bearing Type: Deep Groove Ball Bearing Cage: Chrome Steel Material: Chrome Steel Closures: Rubber Seals Lubrication: Self Lubricated (Grease) Size: 17mm x 30mm x 7mm Dimensions: 17mm x 30mm x 7mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 30mm Width/Height/thickne ss: 7mm Dynamic load rating Cr: 4,600 N Static load rating Cor: 2,550 N Limiting Speed: Grease Lubrication: 15,000 RPM
Description
6903RS Ball Sealed Ball Bearing, inner diameter is 17mm, outer diameter is 30mm and width is 7mm, 6903RS is a popular size that could be used in many applications, Bearing is made of Chrome Steel, 6903RS bearing has 2 built-in rubber seals to protect the bearing from dust or any possible contamination, bearing is pre-lubricated with grease. Item: 6903RS Ball Bearing Type: Deep Groove Ball Bearing Cage: Chrome Steel Material: Chrome Steel Closures: Rubber Seals Lubrication: Self Lubricated (Grease) Size: 17mm x 30mm x 7mm Dimensions: 17mm x 30mm x 7mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 30mm Width/Height/thickne ss: 7mm Dynamic load rating Cr: 4,600 N Static load rating Cor: 2,550 N Limiting Speed: Grease Lubrication: 15,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6903RS Sealed Bearing 17x30x7 - kit1044_1 - NationSkander California Corporation
Anaheim, CA, USA
6903RS Sealed Bearing 17x30x7
kit1044_1
6903RS Sealed Bearing 17x30x7 kit1044_1
6903RS Ball Sealed Ball Bearing, inner diameter is 17mm, outer diameter is 30mm and width is 7mm, 6903RS is a popular size that could be used in many applications, Bearing is made of Chrome Steel, 6903RS bearing has 2 built-in rubber seals to protect the bearing from dust or any possible contamination, bearing is pre-lubricated with grease. Item: 6903RS Ball Bearing Type: Deep Groove Ball Bearing Cage: Chrome Steel Material: Chrome Steel Closures: Rubber Seals Lubrication: Self Lubricated (Grease) Size: 17mm x 30mm x 7mm Dimensions: 17mm x 30mm x 7mm/Metric ID (inner diameter)/Bore: 17mm OD (outer diameter): 30mm Width/Height/thickne ss: 7mm Dynamic load rating Cr: 4,600 N Static load rating Cor: 2,550 N Limiting Speed: Grease Lubrication: 15,000 RPM

6903RS Ball Sealed Ball Bearing, inner diameter is 17mm, outer diameter is 30mm and width is 7mm, 6903RS is a popular size that could be used in many applications, Bearing is made of Chrome Steel, 6903RS bearing has 2 built-in rubber seals to protect the bearing from dust or any possible contamination, bearing is pre-lubricated with grease.

  • Item: 6903RS Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Cage: Chrome Steel
  • Material: Chrome Steel
  • Closures: Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Size: 17mm x 30mm x 7mm
  • Dimensions: 17mm x 30mm x 7mm/Metric
  • ID (inner diameter)/Bore: 17mm
  • OD (outer diameter): 30mm
  • Width/Height/thickness: 7mm
  • Dynamic load rating Cr: 4,600 N
  • Static load rating Cor: 2,550 N
  • Limiting Speed:
    • Grease Lubrication: 15,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit1044_1
Product Name 6903RS Sealed Bearing 17x30x7
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-6-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.7500 inch (44.450 mm)
View Details
0.0937
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details