NationSkander California Corporation 10 Bearing 3x6x2 Kit1042

Description
10 Bearings Stainless Steel Ball Bearings, Bearings are made of Stainless Steel, inner diameter is 3mm and outer diameter is 6mm and width is 2mm. Item: 3 x 6 x 2 Ball Bearing Type: Deep groove ball bearing Material: Stainless Steel Shields: Open Size: 3mm x 6mm x 2mm Inner Diameter: 3mm Outer Diameter: 6mm Width: 2mm Quantity: 10 Bearings Most Common Use: Xmods Cars Packing: 10 bearings in One plastic tube
Description
10 Bearings Stainless Steel Ball Bearings, Bearings are made of Stainless Steel, inner diameter is 3mm and outer diameter is 6mm and width is 2mm. Item: 3 x 6 x 2 Ball Bearing Type: Deep groove ball bearing Material: Stainless Steel Shields: Open Size: 3mm x 6mm x 2mm Inner Diameter: 3mm Outer Diameter: 6mm Width: 2mm Quantity: 10 Bearings Most Common Use: Xmods Cars Packing: 10 bearings in One plastic tube

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 3x6x2 - Kit1042 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 3x6x2
Kit1042
10 Bearing 3x6x2 Kit1042
10 Bearings Stainless Steel Ball Bearings, Bearings are made of Stainless Steel, inner diameter is 3mm and outer diameter is 6mm and width is 2mm. Item: 3 x 6 x 2 Ball Bearing Type: Deep groove ball bearing Material: Stainless Steel Shields: Open Size: 3mm x 6mm x 2mm Inner Diameter: 3mm Outer Diameter: 6mm Width: 2mm Quantity: 10 Bearings Most Common Use: Xmods Cars Packing: 10 bearings in One plastic tube

10 Bearings Stainless Steel Ball Bearings, Bearings are made of Stainless Steel, inner diameter is 3mm and outer diameter is 6mm and width is 2mm.

  • Item: 3 x 6 x 2 Ball Bearing
  • Type: Deep groove ball bearing
  • Material: Stainless Steel
  • Shields: Open
  • Size: 3mm x 6mm x 2mm
  • Inner Diameter: 3mm
  • Outer Diameter: 6mm
  • Width: 2mm
  • Quantity: 10 Bearings
  • Most Common Use: Xmods Cars
  • Packing: 10 bearings in One plastic tube
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit1042
Product Name 10 Bearing 3x6x2
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Metal bearing (high toughness)_TAS - TOK America, Inc.
Specs
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-125-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 58500 lbs (26531 kg)
View Details