NationSkander California Corporation 10 Bearing 6800ZZ 10x19x5 kit1039

Description
Lot of 10 bearings Chrome Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 10mm x 19mm x 5mm. Bearings are made of Chrome Steel and can rotate up to 60,000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Size: 10mm x 19mm x 5mm 6800ZZ Type: Deep groove ball bearings Material: Chrome Steel Closures: Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 2,120 N Static load rating Cor: 985 N Limiting Speed: Grease Lubrication: 37,000 RPM
Description
Lot of 10 bearings Chrome Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 10mm x 19mm x 5mm. Bearings are made of Chrome Steel and can rotate up to 60,000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Size: 10mm x 19mm x 5mm 6800ZZ Type: Deep groove ball bearings Material: Chrome Steel Closures: Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 2,120 N Static load rating Cor: 985 N Limiting Speed: Grease Lubrication: 37,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 6800ZZ 10x19x5 - kit1039 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 6800ZZ 10x19x5
kit1039
10 Bearing 6800ZZ 10x19x5 kit1039
Lot of 10 bearings Chrome Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 10mm x 19mm x 5mm. Bearings are made of Chrome Steel and can rotate up to 60,000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Size: 10mm x 19mm x 5mm 6800ZZ Type: Deep groove ball bearings Material: Chrome Steel Closures: Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Dynamic load rating Cr: 2,120 N Static load rating Cor: 985 N Limiting Speed: Grease Lubrication: 37,000 RPM

Lot of 10 bearings Chrome Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 10mm x 19mm x 5mm. Bearings are made of Chrome Steel and can rotate up to 60,000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings
  • Size: 10mm x 19mm x 5mm 6800ZZ
  • Type: Deep groove ball bearings
  • Material: Chrome Steel
  • Closures: Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 2,120 N
  • Static load rating Cor: 985 N
  • Limiting Speed:
    • Grease Lubrication: 37,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit1039
Product Name 10 Bearing 6800ZZ 10x19x5
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FSS1805M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-2-1/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.6250 inch (15.875 mm)
View Details
 - Flat type_Rubber coated bearing (metal bearing insert)_UT - TOK America, Inc.
Specs
Rolling Element Steel
Seals / Shields Double Seal
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2612650 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details