NationSkander California Corporation 10 Flanged SLOT CAR Axle Bearing Kit1037

Description
10 Flanged Slot Car Axle Bearing Bearings, this is a popular size that could be used in many application that uses this size 1/8" x 1/4" x 7/64". Bearings are made of Stainless Steel. Item: Flanged Ball Bearings Type: Deep Groove Ball Bearings Shields: Open Material: Stainless Steel Inner Diameter: 1/8" inch Outer Diameter: 1/4" inch Width: 7/64" inch Size: 1/8" x 1/4" x 7/64" Quantity: 10 Bearings Dynamic load rating: 64 LBS Static load rating: 22 LBS Packing: 10 bearings in One plastic tube
Description
10 Flanged Slot Car Axle Bearing Bearings, this is a popular size that could be used in many application that uses this size 1/8" x 1/4" x 7/64". Bearings are made of Stainless Steel. Item: Flanged Ball Bearings Type: Deep Groove Ball Bearings Shields: Open Material: Stainless Steel Inner Diameter: 1/8" inch Outer Diameter: 1/4" inch Width: 7/64" inch Size: 1/8" x 1/4" x 7/64" Quantity: 10 Bearings Dynamic load rating: 64 LBS Static load rating: 22 LBS Packing: 10 bearings in One plastic tube

Suppliers

Company
Product
Description
Supplier Links
10 Flanged SLOT CAR Axle Bearing - Kit1037 - NationSkander California Corporation
Anaheim, CA, USA
10 Flanged SLOT CAR Axle Bearing
Kit1037
10 Flanged SLOT CAR Axle Bearing Kit1037
10 Flanged Slot Car Axle Bearing Bearings, this is a popular size that could be used in many application that uses this size 1/8" x 1/4" x 7/64". Bearings are made of Stainless Steel. Item: Flanged Ball Bearings Type: Deep Groove Ball Bearings Shields: Open Material: Stainless Steel Inner Diameter: 1/8" inch Outer Diameter: 1/4" inch Width: 7/64" inch Size: 1/8" x 1/4" x 7/64" Quantity: 10 Bearings Dynamic load rating: 64 LBS Static load rating: 22 LBS Packing: 10 bearings in One plastic tube

10 Flanged Slot Car Axle Bearing Bearings, this is a popular size that could be used in many application that uses this size 1/8" x 1/4" x 7/64". Bearings are made of Stainless Steel.

  • Item: Flanged Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Shields: Open
  • Material: Stainless Steel
  • Inner Diameter: 1/8" inch
  • Outer Diameter: 1/4" inch
  • Width: 7/64" inch
  • Size: 1/8" x 1/4" x 7/64"
  • Quantity: 10 Bearings
  • Dynamic load rating: 64 LBS
  • Static load rating: 22 LBS
  • Packing: 10 bearings in One plastic tube
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit1037
Product Name 10 Flanged SLOT CAR Axle Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Seals / Shields Double Shield
Design Units Metric
Bore 0.5000 inch (12.700 mm)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FSS3712G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.5000 inch (12.700 mm)
View Details