NationSkander California Corporation 10 Bearing 688-2RS 8x16 Sealed 8x16x5 kit1034

Description
688-2RS Deep groove ball bearings , this is a popular size that could be used in many application that uses this size 8mmx 16mm x 5mm. Bearings are made of Chrome Steel, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel 688-2RS Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 8mm x 16mm x 5mm Quantity: 10 Bearings Dynamic load rating Cr: 1,600 N Static load rating Cor: 710 N Limiting Speed: Grease Lubrication: 2,8000 RPM
Description
688-2RS Deep groove ball bearings , this is a popular size that could be used in many application that uses this size 8mmx 16mm x 5mm. Bearings are made of Chrome Steel, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel 688-2RS Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 8mm x 16mm x 5mm Quantity: 10 Bearings Dynamic load rating Cr: 1,600 N Static load rating Cor: 710 N Limiting Speed: Grease Lubrication: 2,8000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 688-2RS 8x16 Sealed 8x16x5 - kit1034 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 688-2RS 8x16 Sealed 8x16x5
kit1034
10 Bearing 688-2RS 8x16 Sealed 8x16x5 kit1034
688-2RS Deep groove ball bearings , this is a popular size that could be used in many application that uses this size 8mmx 16mm x 5mm. Bearings are made of Chrome Steel, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel 688-2RS Closures: 2 Rubber Seals Lubrication: Self Lubricated (Grease) Size: 8mm x 16mm x 5mm Quantity: 10 Bearings Dynamic load rating Cr: 1,600 N Static load rating Cor: 710 N Limiting Speed: Grease Lubrication: 2,8000 RPM

688-2RS Deep groove ball bearings , this is a popular size that could be used in many application that uses this size 8mmx 16mm x 5mm. Bearings are made of Chrome Steel, each bearing are rubber sealed from both sides to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Sealed Ball Bearings
  • Type: Deep groove ball bearings
  • Material: Chrome Steel 688-2RS
  • Closures: 2 Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Size: 8mm x 16mm x 5mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 1,600 N
  • Static load rating Cor: 710 N
  • Limiting Speed:
    • Grease Lubrication: 2,8000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit1034
Product Name 10 Bearing 688-2RS 8x16 Sealed 8x16x5
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.5000 inch (12.700 mm)
View Details