NationSkander California Corporation 10 Bearing 5x13 kit1031

Description
10 Bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many application that uses this size 5mm x 13mm x 5mm. Bearings are made of Chrome Steel and can rotate up to 85000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Chrome Steel Double Shielded Ball Bearings Size: 5mm x 13mm x 5mm Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Fits: Abu Garcia 1000 & 9000 Packing: 10 bearings in 1 plastic tube
Description
10 Bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many application that uses this size 5mm x 13mm x 5mm. Bearings are made of Chrome Steel and can rotate up to 85000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Chrome Steel Double Shielded Ball Bearings Size: 5mm x 13mm x 5mm Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Fits: Abu Garcia 1000 & 9000 Packing: 10 bearings in 1 plastic tube

Suppliers

Company
Product
Description
Supplier Links
10 Bearing 5x13 - kit1031 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing 5x13
kit1031
10 Bearing 5x13 kit1031
10 Bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many application that uses this size 5mm x 13mm x 5mm. Bearings are made of Chrome Steel and can rotate up to 85000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Chrome Steel Double Shielded Ball Bearings Size: 5mm x 13mm x 5mm Type: Deep groove ball bearings Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Fits: Abu Garcia 1000 & 9000 Packing: 10 bearings in 1 plastic tube

10 Bearings Wheel Ball Bearings for many applications, this is a popular size that could be used in many application that uses this size 5mm x 13mm x 5mm. Bearings are made of Chrome Steel and can rotate up to 85000 rpm, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Chrome Steel Double Shielded Ball Bearings
  • Size: 5mm x 13mm x 5mm
  • Type: Deep groove ball bearings
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings
  • Fits: Abu Garcia 1000 & 9000
  • Packing: 10 bearings in 1 plastic tube
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit1031
Product Name 10 Bearing 5x13
Unlock Full Specs
to access all available technical data

Similar Products

440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-FSS2512G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-35-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 3700 lbs (1678 kg)
Dynamic Radial 6000 lbs (2721 kg)
View Details
 - Flat type_Plastic bearing (chemical and heat resistance)_PK - TOK America, Inc.
Specs
Material / Plating Plastic
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Ball Bearings - 2612604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details