NationSkander California Corporation 6010-2RS Bearing 50x80x16 Sealed kit1029

Description
6010-2RS Sealed Ball Bearing, 6010-2RS bearings is made off Chrome Steel, 6010-2RS bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, 6010-2RS is self lubricated bearings (bearing is already greased). Item: 6010-2RS ball Bearing Type: Deep Groove Ball Bearing Closures: 2 Rubber Seals Quantity: One Bearing Size: 50mm x 80mm x 16mm Inner Diameter: 50mm Outer Diameter: 80mm Width: 16mm
Description
6010-2RS Sealed Ball Bearing, 6010-2RS bearings is made off Chrome Steel, 6010-2RS bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, 6010-2RS is self lubricated bearings (bearing is already greased). Item: 6010-2RS ball Bearing Type: Deep Groove Ball Bearing Closures: 2 Rubber Seals Quantity: One Bearing Size: 50mm x 80mm x 16mm Inner Diameter: 50mm Outer Diameter: 80mm Width: 16mm

Suppliers

Company
Product
Description
Supplier Links
6010-2RS Bearing 50x80x16 Sealed - kit1029 - NationSkander California Corporation
Anaheim, CA, USA
6010-2RS Bearing 50x80x16 Sealed
kit1029
6010-2RS Bearing 50x80x16 Sealed kit1029
6010-2RS Sealed Ball Bearing, 6010-2RS bearings is made off Chrome Steel, 6010-2RS bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, 6010-2RS is self lubricated bearings (bearing is already greased). Item: 6010-2RS ball Bearing Type: Deep Groove Ball Bearing Closures: 2 Rubber Seals Quantity: One Bearing Size: 50mm x 80mm x 16mm Inner Diameter: 50mm Outer Diameter: 80mm Width: 16mm

6010-2RS Sealed Ball Bearing, 6010-2RS bearings is made off Chrome Steel, 6010-2RS bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, 6010-2RS is self lubricated bearings (bearing is already greased).

  • Item: 6010-2RS ball Bearing
  • Type: Deep Groove Ball Bearing
  • Closures: 2 Rubber Seals
  • Quantity: One Bearing
  • Size: 50mm x 80mm x 16mm
  • Inner Diameter: 50mm
  • Outer Diameter: 80mm
  • Width: 16mm
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit1029
Product Name 6010-2RS Bearing 50x80x16 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (partial stainless steel version)_DR-S - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Stainless Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-150-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 63000 lbs (28571 kg)
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details