NationSkander California Corporation 6909-2RS Bearing 45x68x12 Sealed kit1028

Description
Ball Bearing 6909-2RS, the 6909-2RS bearings are made of Chrome Steel, 6909-2RS can rotate up to 5,500 rpm, 6909-2RS bearing has Rubber Seals to protect the bearing from dust or any possible contamination, 6909-2RS bearings are self lubricated bearings, 6909-2RS bearings are already greased. Item: Double Sealed ball bearings 6909-2RS 6909-2RS Closures: Rubber Seals Quantity: 1 Bearing 6909-2RS. Dynamic load rating Cr: 14,100 N Static load rating Cor: 10,900 N Limiting Speed: Grease Lubrication: 5,600 RPM
Description
Ball Bearing 6909-2RS, the 6909-2RS bearings are made of Chrome Steel, 6909-2RS can rotate up to 5,500 rpm, 6909-2RS bearing has Rubber Seals to protect the bearing from dust or any possible contamination, 6909-2RS bearings are self lubricated bearings, 6909-2RS bearings are already greased. Item: Double Sealed ball bearings 6909-2RS 6909-2RS Closures: Rubber Seals Quantity: 1 Bearing 6909-2RS. Dynamic load rating Cr: 14,100 N Static load rating Cor: 10,900 N Limiting Speed: Grease Lubrication: 5,600 RPM

Suppliers

Company
Product
Description
Supplier Links
6909-2RS Bearing 45x68x12 Sealed - kit1028 - NationSkander California Corporation
Anaheim, CA, USA
6909-2RS Bearing 45x68x12 Sealed
kit1028
6909-2RS Bearing 45x68x12 Sealed kit1028
Ball Bearing 6909-2RS, the 6909-2RS bearings are made of Chrome Steel, 6909-2RS can rotate up to 5,500 rpm, 6909-2RS bearing has Rubber Seals to protect the bearing from dust or any possible contamination, 6909-2RS bearings are self lubricated bearings, 6909-2RS bearings are already greased. Item: Double Sealed ball bearings 6909-2RS 6909-2RS Closures: Rubber Seals Quantity: 1 Bearing 6909-2RS. Dynamic load rating Cr: 14,100 N Static load rating Cor: 10,900 N Limiting Speed: Grease Lubrication: 5,600 RPM

Ball Bearing 6909-2RS, the 6909-2RS bearings are made of Chrome Steel, 6909-2RS can rotate up to 5,500 rpm, 6909-2RS bearing has Rubber Seals to protect the bearing from dust or any possible contamination, 6909-2RS bearings are self lubricated bearings, 6909-2RS bearings are already greased.

  • Item: Double Sealed ball bearings 6909-2RS
  • 6909-2RS Closures: Rubber Seals
  • Quantity: 1 Bearing 6909-2RS.
  • Dynamic load rating Cr: 14,100 N
  • Static load rating Cor: 10,900 N
  • Limiting Speed:
    • Grease Lubrication: 5,600 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit1028
Product Name 6909-2RS Bearing 45x68x12 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-62 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 20.0000 inch (508.000 mm)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FSS5031M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details