NationSkander California Corporation 2 Thrust Bearing 3x8x3.5 kit1027

Description
2 Thrust Ball bearings, this is a popular size that could be used in many application that uses this size 3mm x 8mm x 3.5mm.Thrust bearings are known to high axial loads.Bearings are made of Chrome Steel. Item: Thrust Ball Bearings Size: 3mm x 8mm x 3.5mm Quantity: 2 Bearings FITS: SCHUMAKER CAT 2000
Description
2 Thrust Ball bearings, this is a popular size that could be used in many application that uses this size 3mm x 8mm x 3.5mm.Thrust bearings are known to high axial loads.Bearings are made of Chrome Steel. Item: Thrust Ball Bearings Size: 3mm x 8mm x 3.5mm Quantity: 2 Bearings FITS: SCHUMAKER CAT 2000

Suppliers

Company
Product
Description
Supplier Links
2 Thrust Bearing 3x8x3.5 - kit1027 - NationSkander California Corporation
Anaheim, CA, USA
2 Thrust Bearing 3x8x3.5
kit1027
2 Thrust Bearing 3x8x3.5 kit1027
2 Thrust Ball bearings, this is a popular size that could be used in many application that uses this size 3mm x 8mm x 3.5mm.Thrust bearings are known to high axial loads.Bearings are made of Chrome Steel. Item: Thrust Ball Bearings Size: 3mm x 8mm x 3.5mm Quantity: 2 Bearings FITS: SCHUMAKER CAT 2000

2 Thrust Ball bearings, this is a popular size that could be used in many application that uses this size 3mm x 8mm x 3.5mm.Thrust bearings are known to high axial loads.Bearings are made of Chrome Steel.

  • Item: Thrust Ball Bearings
  • Size: 3mm x 8mm x 3.5mm
  • Quantity: 2 Bearings
  • FITS: SCHUMAKER CAT 2000
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit1027
Product Name 2 Thrust Bearing 3x8x3.5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612694 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PS11250M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-8-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 2.7500 inch (69.850 mm)
View Details