NationSkander California Corporation 10 Ceramic kit1025

Description
R168ZZ Shielded Ball Bearings With Ceramic Balls, this is a popular size that could be used in many application that uses this size 1/4"x 3/8"x 1/8", each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings Item: R168ZZ Ball Bearings Type: Deep Groove Ball Bearings Material: Chrome Steel Balls: Ceramic Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 1/4" x 3/8" x 1/8" inch English Size ID (inner diameter)/Bore: 1/4" inch OD (outer diameter): 3/8" inch Width/Height/thickne ss: 1/8" inch Size: 1/4" x 3/8" x 1/8" Quantity: 10 Bearings Dynamic load rating: 60 LBS Static load rating: 31 LBS Fits: Tamiya, Kyosho, YoYo Jam, SF2, Matrixx, Renegade, Eclipse, ElementX Equal: R168-2Z &-168-2Z
Description
R168ZZ Shielded Ball Bearings With Ceramic Balls, this is a popular size that could be used in many application that uses this size 1/4"x 3/8"x 1/8", each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings Item: R168ZZ Ball Bearings Type: Deep Groove Ball Bearings Material: Chrome Steel Balls: Ceramic Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 1/4" x 3/8" x 1/8" inch English Size ID (inner diameter)/Bore: 1/4" inch OD (outer diameter): 3/8" inch Width/Height/thickne ss: 1/8" inch Size: 1/4" x 3/8" x 1/8" Quantity: 10 Bearings Dynamic load rating: 60 LBS Static load rating: 31 LBS Fits: Tamiya, Kyosho, YoYo Jam, SF2, Matrixx, Renegade, Eclipse, ElementX Equal: R168-2Z &-168-2Z

Suppliers

Company
Product
Description
Supplier Links
10 Ceramic kit1025
R168ZZ Shielded Ball Bearings With Ceramic Balls, this is a popular size that could be used in many application that uses this size 1/4"x 3/8"x 1/8", each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings Item: R168ZZ Ball Bearings Type: Deep Groove Ball Bearings Material: Chrome Steel Balls: Ceramic Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 1/4" x 3/8" x 1/8" inch English Size ID (inner diameter)/Bore: 1/4" inch OD (outer diameter): 3/8" inch Width/Height/thickne ss: 1/8" inch Size: 1/4" x 3/8" x 1/8" Quantity: 10 Bearings Dynamic load rating: 60 LBS Static load rating: 31 LBS Fits: Tamiya, Kyosho, YoYo Jam, SF2, Matrixx, Renegade, Eclipse, ElementX Equal: R168-2Z &-168-2Z

R168ZZ Shielded Ball Bearings With Ceramic Balls, this is a popular size that could be used in many application that uses this size 1/4"x 3/8"x 1/8", each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings

  • Item: R168ZZ Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Material: Chrome Steel
  • Balls: Ceramic
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 1/4" x 3/8" x 1/8" inch English Size
  • ID (inner diameter)/Bore: 1/4" inch
  • OD (outer diameter): 3/8" inch
  • Width/Height/thickness: 1/8" inch
  • Size: 1/4" x 3/8" x 1/8"
  • Quantity: 10 Bearings
  • Dynamic load rating: 60 LBS
  • Static load rating: 31 LBS
  • Fits: Tamiya, Kyosho, YoYo Jam, SF2, Matrixx, Renegade, Eclipse, ElementX
  • Equal: R168-2Z &-168-2Z
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit1025
Product Name 10 Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612632 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - V-groove type_Plastic bearing_DV - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-150 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 55.0000 inch (1396.999 mm)
View Details